EN
  • EN
  • DE

ATSAMB11-ZR210CA

Part No ATSAMB11-ZR210CA
Manufacturer Microchip Technology
Catalog RF Transceiver ICs
Description IC RF TXRX+MCU BLUETOOTH 39SMD / IC RF TxRx + MCU Bluetooth Bluetooth v4.1 2.4GHz 39-SMD Module
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category RF and Wireless - RF Transceiver ICs
Mfr Microchip Technology
Package Box
Product Status Obsolete
Programmable Not Verified
Type TxRx + MCU
RF Family/Standard Bluetooth
Protocol Bluetooth v4.1
Frequency 2.4GHz
Power - Output 3dBm
Sensitivity -95dBm
Memory Size 256kB Flash, 128kB ROM, 128kB RAM
Serial Interfaces I2C, SPI, UART
GPIO 23
Voltage - Supply 1.8V ~ 4.3V
Current - Receiving 5mA
Current - Transmitting 3.2mA
Temperature Range - Operating -40°C ~ 85°C
Package / Case 39-SMD Module
Base Product Number ATSAMB11
Standard Package 90 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 5A992C
HTSUS 8542.39.0001
Win Source Part Number 912171-ATSAMB11-ZR210CA
Ultra Librarian 3D Model Ultra Librarian ATSAMB11-ZR210CA CAD Model

Description

The ATSAMB11-ZR210CA is a cutting-edge Bluetooth Low Energy (BLE) module designed by Microchip Technology, a leader in the field of smart, connected, and secure embedded control solutions. This product is tailored for designers who are looking to add wireless communication to their applications without the need for extensive RF experience or expertise.

Key Features

  • Bluetooth Smart Connectivity: The module is equipped with Bluetooth 4.1 capabilities, ensuring efficient communication with other BLE devices.
  • Low Power Consumption: It is designed for energy-efficient performance, making it ideal for battery-powered devices and applications where power conservation is critical.
  • Integrated Chip Antenna: This module includes a built-in chip antenna, which simplifies the design process by eliminating the need for external antenna considerations.
  • Compact Size: With its small form factor, the ATSAMB11-ZR210CA can be easily integrated into space-constrained applications, providing powerful wireless functionality without taking up significant space.
  • Easy to Integrate: The module is designed for simplicity, allowing developers to easily incorporate it into their designs with minimal configuration and setup time.
  • Robust Security: Security features are embedded to ensure secure communication and data transfer, protecting your devices from potential threats.

Applications

The versatility of the ATSAMB11-ZR210CA makes it suitable for a wide range of applications, including but not limited to:

  • Wearable Health and Fitness Devices
  • Smart Home Automation
  • Industrial Monitoring and Control
  • Wireless Sensor Networks
  • Proximity and Location Services

Technical Specifications

The ATSAMB11-ZR210CA module boasts a powerful ARM® Cortex®-M0 processor, providing ample computing power for complex algorithms and application code. It operates in the 2.4GHz ISM band, offering reliable wireless connectivity. The module's RF performance is optimized for a balance between range and power consumption, ensuring that your devices can communicate effectively without draining their batteries.

In conclusion, the ATSAMB11-ZR210CA from Microchip Technology represents a sophisticated BLE solution for designers looking to bring modern wireless capabilities to their products with ease and confidence.

You May Also Be Interested in

Silicon Labs
IC RF TXRX+MCU 802.15.4 48QFN
Need more? Email Us
Silicon Labs
IC RF TXRX+MCU 48QFN
Need more? Email Us
Microchip Technology
IC RF TXRX 802.15.4 48QFN
Need more? Email Us
Silicon Labs
IC RF TXRX+MCU 32QFN
Need more? Email Us
Silicon Labs
IC RF TXRX+MCU 802.15.4 48QFN
Need more? Email Us
Microchip Technology
IC RF TXRX 802.15.4 48QFN
Need more? Email Us
Microchip Technology
IC RF TXRX+MCU WIFI 40QFN
Need more? Email Us
Silicon Labs
IC RF TXRX+MCU 802.15.4 48QFN
Lowest to $5.2389
Silicon Labs
IC RF TXRX+MCU 802.15.4 48QFN
Lowest to $5.2389

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $14.6779 $58.7116
10+ $12.0434 $120.4340
15+ $11.6671 $175.0065
21+ $11.2907 $237.1047
27+ $10.9144 $294.6888
36+ $9.7853 $352.2708
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,720 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess