EN
  • EN
  • DE

ATSAMA5D27ACNES

Part No ATSAMA5D27ACNES
Manufacturer Microchip Technology
Catalog OEM Parts (A - B)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1000075-ATSAMA5D27ACNES
Categories OEM Parts(A-B)
Manufacturer Microchip Technology
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian ATSAMA5D27ACNES CAD Model

Description

Microchip Technology's ATSAMA5D27ACNES Product Overview

The ATSAMA5D27ACNES is a high-performance, ultra-low-power microprocessor unit (MPU) from Microchip Technology, designed for a broad range of industrial and consumer applications. This product is based on the ARM Cortex-A5 processor, which operates at up to 500 MHz and provides a perfect balance between computing performance and power efficiency.

With its integrated floating-point unit (FPU), the ATSAMA5D27ACNES allows for high-precision computing and accelerated data processing, making it ideal for applications that require complex mathematical calculations. The MPU is equipped with a comprehensive set of peripherals, including multiple serial communication interfaces, high-speed USB ports, and secure Ethernet connectivity, facilitating versatile connectivity options.

The ATSAMA5D27ACNES is part of Microchip's SAMA5 series, known for its robust security features. It includes a secure boot mechanism, hardware encryption engines, and a true random number generator (TRNG), ensuring the integrity and security of data and applications. This makes the MPU an excellent choice for systems that demand a high level of security, such as point-of-sale terminals, IoT devices, and industrial control systems.

With its power-efficient design, this product supports multiple low-power modes, which significantly extend the battery life of portable devices. The ATSAMA5D27ACNES also provides a comprehensive set of power management features, allowing designers to optimize power consumption for their specific application needs.

For developers, the ATSAMA5D27ACNES is supported by Microchip's extensive software and hardware development tools. This includes the Linux-based software development platform, which accelerates the development process and helps reduce time to market. Additionally, the product is available in a 289-ball BGA package, ensuring compact and reliable integration into various hardware designs.

In summary, the ATSAMA5D27ACNES from Microchip Technology is a versatile and secure MPU that offers an optimal blend of performance, power efficiency, and security features, making it an excellent choice for a wide array of applications in the industrial and consumer markets.

You May Also Be Interested in

Allegro MicroSystems, LLC
Need more? Email Us
Intel
Need more? Email Us
CJT Connectors
2.00mm(0.079in) Pitch, Pin Header, Surface Mount(SMD), Vertical, 4 Circuits, Dual Row, Gold(Au) Plating, Black
Need more? Email Us
ABB Embedded Power
Need more? Email Us
Generic
Need more? Email Us
Hewlett Packard
Need more? Email Us
CJT Connectors
1.25mm(0.049in) Pitch, Header, Surface Mount(SMD), Vertical, Friction Lock, Single Row, 8 Circuits, Reel, UL 94V-0,...
Lowest to $0.1178
CJT Connectors
1.25mm(0.049in) Pitch, Header, Surface Mount(SMD), Vertical, Friction Lock, Single Row, 4 Circuits, Reel, UL 94V-0,...
Lowest to $0.0633
Allegro MicroSystems, LLC
SENSOR HALL EFFECT ANALOG 4SIP / Hall Effect Sensor Single Axis 4-SIP
Lowest to $4.8972

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess