Products specifications Report Issue?

Win Source Part Number WS1202534-ATSAM4SD16CA-AU
Win Source Part Number Cross
Manufacturer Microchip Technology
Category Integrated Circuits (ICs) Embedded Microcontrollers
Series SAM4S
Package Tray
Product Status Active
Core Processor ARM® Cortex®-M4
Core Size 32-Bit Single-Core
Speed 120MHz
Connectivity EBI/EMI, I²C, IrDA, Memory Card, SPI, SSC, UART/USART, USB
Ultra Librarian 3D Model Ultra Librarian ATSAM4SD16CA-AU CAD Model

Description

Microchip Technology's ATSAM4SD16CA-AU Microcontroller

The ATSAM4SD16CA-AU is a high-performance microcontroller from Microchip Technology, designed to cater to the needs of a wide range of industrial and consumer applications. This microcontroller is based on the powerful ARM Cortex-M4 processor, which operates at a maximum speed of 120 MHz, and includes a Floating Point Unit (FPU) that enhances its capabilities in handling computational tasks and digital signal processing.

Equipped with 1MB of embedded Flash memory and 160KB of SRAM, the ATSAM4SD16CA-AU provides ample storage for complex applications and software. It also features dual-bank Flash, which facilitates safe and flexible firmware upgrades, reducing downtime and the risk of firmware corruption during the update process.

This microcontroller is housed in a 100-pin LQFP (Low Quad Flat Package), which is suitable for surface-mount technology and offers a compact footprint for space-constrained applications. The ATSAM4SD16CA-AU operates within an extended temperature range of -40°C to +105°C, making it a robust choice for harsh environments.

The ATSAM4SD16CA-AU boasts a range of integrated peripherals that enhance its functionality. These include multiple serial communication interfaces such as UART, SPI, and I2C, which enable easy connectivity with other devices and peripherals. Additionally, it offers USB connectivity with integrated PHY, supporting both device and host modes, which is essential for modern embedded systems.

For applications requiring precise timing and control, the ATSAM4SD16CA-AU offers PWM channels, 32-bit timers, and a real-time timer. It also includes a 12-bit ADC (Analog-to-Digital Converter) and a 12-bit DAC (Digital-to-Analog Converter), which are crucial for interfacing with analog sensors and actuators.

Security features are also a focal point of the ATSAM4SD16CA-AU, as it comes with hardware-based protection mechanisms, including a true random number generator (TRNG) and hardware encryption support for AES, ensuring secure data communication and storage.

Overall, the ATSAM4SD16CA-AU from Microchip Technology is an exceptional choice for designers looking for a microcontroller that balances performance, memory capacity, and integrated features, all within a robust and secure architecture.

You May Also Be Interested in

Texas Instruments
8-Bit CMOS ROM Based and One-Time Programmable (OTP) Microcontroller with 1k to 4k Memory, Power On Reset, and Very Small Packaging
Need more? Email Us
ECAD model for COP8SAC720N8
Renesas Electronics America
Need more? Email Us
ECAD model for R5F104AADSP#50
NXP / Nexperia
IC MCU 32BIT 512KB FLSH 180TFBGA / ARM® Cortex®-M4 series Microcontroller IC 32-Bit Single-Core 180MHz 512KB (512K x 8) FLASH 180-TFBGA (12x12)
Need more? Email Us
ECAD model for LPC54607J512ET180E
NXP / Nexperia
IC MCU 32BIT 1MB FLASH 208LQFP / ARM® Cortex®-M4/M0 series Microcontroller IC 32-Bit Dual-Core 204MHz 1MB (1M x 8) FLASH 208-LQFP (28x28)
Need more? Email Us
ECAD model for LPC4367JBD208E
Microchip Technology
IC MCU 16BIT 24KB FLASH 44TQFP
Lowest to $107.5124
ECAD model for DSPIC30F3011-20I/PT
Cypress Semiconductor Corp
Need more? Email Us
ECAD model for CY90351ESPMC-GS-243E1
Cypress Semiconductor Corp
IC MCU SC-ASSP CS100 48WSON / series Microcontroller IC
Need more? Email Us
ECAD model for CY8AA4063WQN-GS-JKERE1
Cypress Semiconductor Corp
Need more? Email Us
ECAD model for CY9AF132LAPMC1-G-UNE2
Cypress Semiconductor Corp
ICU MCU FLASH / series Microcontroller IC
Need more? Email Us
ECAD model for CY91F534BPMC-GSAE2

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.7741
ECAD model for LM5069MM-2/NOPB
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.2413
ECAD model for NTA4153NT1G
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $7.2367
ECAD model for BME280
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADWR
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $24.1222
ECAD model for ICM-42688-P
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0657
ECAD model for FT230XQ-R
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.5680
ECAD model for PE4312C-Z
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.4626
ECAD model for FT234XD-R
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $16.4206 $65.6824
8+ $13.4733 $107.7864
12+ $13.0523 $156.6276
16+ $12.6312 $202.0992
21+ $12.2102 $256.4142
28+ $10.9471 $306.5188
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 789 pieces
MOQ: 4 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention