Microchip Technology's ATSAM4N8BA-MU: A High-Performance Microcontroller
The ATSAM4N8BA-MU is a powerful microcontroller from Microchip Technology, designed to cater to the needs of complex and demanding applications. This member of the SAM4N series is based on the high-performance 32-bit ARM Cortex-M4 RISC processor, which operates at a maximum speed of 100 MHz, providing users with a perfect blend of power and efficiency.
Key Features:
- Core: ARM Cortex-M4 running up to 100 MHz with Single-cycle hardware multiplier, Memory Protection Unit (MPU), and Thumb-2 instruction set.
- Flash Memory: 512KB of embedded Flash, ideal for storing complex application codes and data.
- SRAM: 128KB of SRAM, which provides ample space for real-time data processing and storage.
- Connectivity: Comprehensive set of communication interfaces including Two USARTs, Two UARTs, Two TWIs (I2C), One SPI, and One I2S for versatile peripheral connectivity.
- Timers and Counters: Multiple 16-bit timers, a 32-bit Real-Time Timer, and a Watchdog Timer for precise event management and system reset functionality.
- Analog Features: Integrated features include an 8-channel, 12-bit ADC with a 1Msps conversion rate, and a 2-channel, 12-bit DAC for analog interfacing.
- Power Efficiency: Supports Sleep and Backup modes for power conservation, ensuring energy-efficient operation in low-power applications.
- Package: Available in a 64-pin QFN package, providing a compact footprint for space-constrained applications.
- Operating Conditions: Operates over the industrial temperature range of -40°C to 85°C, making it suitable for harsh environments.
Applications:
The ATSAM4N8BA-MU is ideal for a wide range of applications, including industrial control systems, home automation, consumer electronics, and IoT devices. Its robust feature set and high-speed processing capabilities make it a versatile choice for designers looking to optimize their products for performance and power efficiency.
Overall, the ATSAM4N8BA-MU from Microchip Technology is a reliable and powerful microcontroller that offers a rich set of features to meet the requirements of modern embedded systems. Its integration of advanced analog capabilities, extensive memory, and diverse communication options make it a go-to solution for developers aiming to create sophisticated and high-performing products.