EN
  • EN
  • DE

ATSAM4N8AA-AU

Part No ATSAM4N8AA-AU
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - Microcontrollers
Mfr Microchip Technology
Series SAM4N
Package Tray
Core Processor ARM® Cortex®-M4
Core Size 32-Bit Single-Core
Speed 100MHz
Connectivity I2C, IrDA, SPI, UART/USART
Peripherals Brown-out Detect/Reset, DMA, POR, PWM, WDT
Number of I/O 34
Program Memory Size 512KB (512K x 8)
Program Memory Type FLASH
RAM Size 64K x 8
Supply Voltage - Operating 1.62V ~ 3.6V
Data Converters A/D 9x10b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case 48-LQFP
Supplier Device Package 48-LQFP (7x7)
Base Product Number ATSAM4N8
Other Names 1611-ATSAM4N8AA-AUINACTIVE,1611-ATSAM4N8AA-AU,1611-ATSAM4N8AA-AU
Standard Package 250
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Win Source Part Number 1264266-ATSAM4N8AA-AU
Ultra Librarian 3D Model Ultra Librarian ATSAM4N8AA-AU CAD Model

Description

Microchip Technology's ATSAM4N8AA-AU Microcontroller

The ATSAM4N8AA-AU is a high-performance microcontroller from the renowned semiconductor manufacturer, Microchip Technology. This device is part of the SAM4N series, which is designed to offer an optimal balance between performance, power consumption, and peripheral set to meet the requirements of a wide range of industrial and consumer applications.

Key Features:

  • Core: At the heart of the ATSAM4N8AA-AU is a powerful ARM Cortex-M4 processor, which runs at a maximum speed of 100 MHz and includes a Floating Point Unit (FPU) for efficient handling of computational tasks involving floating-point arithmetic.
  • Memory: The device comes equipped with 512 KB of flash memory for program storage and 80 KB of SRAM for data, which are ample for complex applications and algorithms.
  • Connectivity: A variety of communication interfaces are available, including two USARTs, two UARTs, two TWI (I2C) ports, and three SPI ports, providing extensive connectivity options for peripheral devices.
  • Timers and PWM: The microcontroller features multiple 16-bit timers, a PWM (Pulse Width Modulation) controller, and a real-time timer, making it suitable for precise control applications such as motor control and lighting.
  • Analog Features: The ATSAM4N8AA-AU includes a 12-bit ADC (Analog-to-Digital Converter) with up to 16 channels and a 12-bit DAC (Digital-to-Analog Converter) for interfacing with analog sensors and actuators.
  • Power Efficiency: With its power-saving modes, including Idle and Sleep modes, the microcontroller ensures efficient power management, which is critical for battery-operated devices.
  • Package: The device is available in a 100-pin LQFP (Low-profile Quad Flat Package) that offers a compact footprint while still providing ample I/O lines for complex applications.

Applications:

The versatility of the ATSAM4N8AA-AU makes it an ideal choice for a variety of applications, such as industrial control systems, home automation, medical devices, and IoT (Internet of Things) endpoints. Its robust design and rich set of peripherals enable developers to create sophisticated systems that require real-time control, connectivity, and low-power operation.

Overall, the ATSAM4N8AA-AU from Microchip Technology stands out as a reliable and feature-rich microcontroller that can meet the demands of modern embedded systems.

You May Also Be Interested in

Atmel
IC MCU 32BIT 64KB FLASH 64LQFP
Lowest to $6.2499
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SOIC
Need more? Email Us
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SSOP
Lowest to $1.0833
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28QFN
Lowest to $1.1411
Atmel
IC MCU 8BIT 1KB FLASH 20QFN
Lowest to $1.3571
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Lowest to $17.4627
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28SSOP
Lowest to $1.4386
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SDIP
Lowest to $13.8780
Atmel
IC MCU 32BIT 128KB FLASH 100LQFP
Lowest to $7.6951

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $5.5357 $55.3570
20+ $5.1786 $103.5720
30+ $5.0000 $150.0000
44+ $4.6429 $204.2876
56+ $4.4643 $250.0008
70+ $4.2858 $300.0060
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 14,350 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess