EN
  • EN
  • DE

A54SX72A-FG484

Part No A54SX72A-FG484
Manufacturer Microchip Technology
Catalog Embedded - FPGAs (Field Programmable Gate Array)
Description IC FPGA 360 I/O 484FBGA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 13 Weeks
Features series Field Programmable Gate Array (FPGA) IC 360 484-BGA
Manufacturer Microchip Technology
Series SX-A
Package Tray
Number of I/O 360
Operating Temperature Range 0°C ~ 70°C (TA)
Mounting Surface Mount
Package 484-BGA
Case / Package 484-FPBGA (27X27)
Family Name A54SX72
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991D
HTSUS 8542.39.0001
Quantity per package 40
Popularity High
Supply and Demand Status Balance
Win Source Part Number 909046-A54SX72A-FG484
Ultra Librarian 3D Model Ultra Librarian A54SX72A-FG484 CAD Model

Description

Product Overview: Microchip Technology A54SX72A-FG484

The A54SX72A-FG484 is a state-of-the-art FPGA (Field Programmable Gate Array) from the renowned manufacturer Microchip Technology. This product is part of the SX-A family, which is well-known for its high performance and reliability in a wide range of applications. The A54SX72A-FG484 is designed to meet the demanding needs of today's complex digital systems, offering a flexible and scalable solution for designers.

Key Features

  • High-Density Design: The A54SX72A-FG484 features a large array of programmable logic cells, enabling the implementation of complex logic functions and system-level integration.
  • System Speed: With its high-speed interconnects and optimized architecture, this FPGA is capable of achieving system speeds that satisfy the requirements of high-performance applications.
  • Low Power Consumption: Microchip Technology has engineered this device to operate with minimal power, making it ideal for power-sensitive applications.
  • Reprogrammability: As with other FPGAs, the A54SX72A-FG484 can be reprogrammed to adapt to new design specifications or updates, ensuring a long product lifecycle and flexibility in deployment.
  • I/O Versatility: The device provides a wide range of input/output options, supporting various standards and enabling easy integration with other system components.

Applications

The versatility of the A54SX72A-FG484 makes it suitable for a broad spectrum of applications, including but not limited to:

  • Telecommunications infrastructure
  • Automotive systems
  • Industrial control systems
  • Consumer electronics
  • Defense and aerospace

Package and Quality

The FPGA is packaged in a 484-pin Fine Pitch Ball Grid Array (FBGA), which provides a compact footprint while allowing for efficient heat dissipation and reliable connectivity. Microchip Technology ensures that the A54SX72A-FG484 meets the highest quality standards, with rigorous testing and validation to guarantee performance in even the most challenging environments.

You May Also Be Interested in

Altera
IC FPGA 382 I/O 484FBGA
Need more? Email Us
Altera
IC FPGA 408 I/O 672FBGA
Need more? Email Us
Microchip Technology
IC FPGA 300 I/O 536CSPBGA
Need more? Email Us
Lattice Semiconductor Corporation
FPGA ORCA SERIES 2 FAMILY 15.9K
Need more? Email Us
Microchip Technology
IC FPGA 170 I/O 325FPGA
Need more? Email Us
Lattice Semiconductor Corporation
IC FPGA 410 I/O 672FPBGA
Lowest to $248.8806
Amd
IC FPGA ARTIX UP 676FCBGA
Lowest to $485.0747
Intel
IC FPGA 480 I/O 896FBGA
Lowest to $145.5224
Amd
IC FPGA ARTIXUP 484BGA
Lowest to $92.5374

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess