EN
  • EN
  • DE

ATSAM4E8CA-CU

Part No ATSAM4E8CA-CU
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 512KB FLSH 100TFBGA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 35 Weeks
Features ARM® Cortex®-M4 series Microcontroller IC 32-Bit 120MHz 512KB (512K x 8) FLASH 100-TFBGA (9x9)
Manufacturer Microchip Technology
Series SAM4E
Package Tray
Core Processor ARM® Cortex®-M4
Core Size 32-Bit
Speed 120MHz
Connectivity CANbus, Ethernet, IrDA, MMC/SD, SPI, UART/USART, USB
Peripherals Brown-out Detect/Reset, DMA, POR, PWM, WDT
Number of I/O 79
Program Memory Size 512KB (512K x 8)
Program Memory Type FLASH
Supply Voltage 1.62V ~ 3.6V
Data Converters A/D 16x12b; D/A 2x12b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting Surface Mount
Package 100-TFBGA
Case / Package 100-TFBGA (9x9)
Family Name ATSAM4
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 5A992C
HTSUS 8542.31.0001
Quantity per package 260
Popularity High
Supply and Demand Status Balance
Win Source Part Number 912149-ATSAM4E8CA-CU
Ultra Librarian 3D Model Ultra Librarian ATSAM4E8CA-CU CAD Model

Description

Microchip Technology's ATSAM4E8CA-CU: A Robust ARM Cortex-M4 Microcontroller

The ATSAM4E8CA-CU is a high-performance microcontroller from Microchip Technology, which is part of their SAM4E series of microcontrollers. This device is built around the powerful ARM Cortex-M4 processor core, featuring a floating-point unit (FPU) that operates at frequencies up to 120 MHz. The ATSAM4E8CA-CU is designed for industrial and general-purpose applications requiring efficient data processing, enhanced operational speed, and high reliability.

Key Features:

  • Core: ARM Cortex-M4 with FPU, operating at up to 120 MHz
  • Memory: 512KB of flash memory and 128KB of SRAM, providing ample space for complex applications and data storage
  • Connectivity: Multiple communication interfaces including Dual CAN, Full-speed USB Device and Host, Ethernet MAC, and up to 6 UARTs for versatile connectivity options
  • Analog Features: Dual 16-bit analog-to-digital converters (ADCs) with up to 24 channels and a 12-bit digital-to-analog converter (DAC) for precise analog signal management
  • Timers and PWM: Comprehensive set of timers, including a PWM timer for accurate pulse-width modulation applications
  • Package: Housed in a 100-pin LQFP (Low Quad Flat Package), ensuring compactness and ease of integration into various designs
  • Power Efficiency: Equipped with power-saving modes, such as idle and backup modes, which significantly reduce power consumption
  • Temperature Range: Industrial temperature range from -40°C to +85°C, suitable for harsh operating environments
  • Development Support: Supported by Microchip's extensive suite of development tools for rapid prototyping and development

The ATSAM4E8CA-CU is an ideal choice for applications in the industrial automation, automotive, building control, and smart energy sectors, among others. Its robust feature set ensures developers can create sophisticated systems that require real-time control, network connectivity, and analog interfacing. Microchip's commitment to long-term availability and support makes this microcontroller a reliable foundation for both new designs and legacy system upgrades.

Whether you're designing complex motor control systems, advanced communication gateways, or responsive sensor networks, the ATSAM4E8CA-CU provides a versatile and powerful platform to meet your embedded system requirements.

You May Also Be Interested in

Microchip Technology
PIC 8 Bit 64MHz 35 TQFP-44(10x10) Microcontrollers RoHS
Lowest to $5.1457
Rockchip
FCCSP-636L(19x19) Microcontrollers RoHS
Lowest to $34.9254
Panasonic
QFP-64 Microcontrollers RoHS
Lowest to $10.1866
Rochester Electronics
Others 16 Bit 16MHz 48 PLCC-68 Microcontrollers RoHS
Lowest to $74.0299
Rockchip
FCCSP-409LD(14x14) Microcontrollers RoHS
Lowest to $34.9254
GigaDevice Semiconductor
ARM Cortex-M3 32 Bit 120MHz 82 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $9.3135
GigaDevice Semiconductor
ARM Cortex-M3 48MHz 27 LQFP-32(7x7) Microcontrollers RoHS
Lowest to $1.1642
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-64(7x7) Microcontrollers RoHS
Lowest to $1.2224
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 37 QFN-48-EP(6x6) Microcontrollers RoHS
Lowest to $2.2265

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $16.9734 $50.9202
8+ $13.9269 $111.4152
12+ $13.4917 $161.9004
16+ $13.0565 $208.9040
20+ $12.6213 $252.4260
27+ $11.3156 $305.5212
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,600 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess