EN
  • EN
  • DE

ATSAM4E16EA-CU

Part No ATSAM4E16EA-CU
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 1MB FLASH 144LFBGA
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tray
Status Active
Core Processor ARM Cortex-M4
Part Core Size 32-Bit
Speed(Frequency) 120MHz
Number of I/O 117
Program Memory Size 1MB (1M x 8)
Program Memory Type FLASH
Data RAM Size 128K x 8
Supply Voltage - Operating 1.62 V to 3.6 V
Data Converters A/D 16x12b, D/A 2x12b
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 144-LFBGA (10x10)
Win Source Part Number 1020462-ATSAM4E16EA-CU
Popularity Medium
Supply and Demand Status Balance
Quantity per package 184
Ultra Librarian 3D Model Ultra Librarian ATSAM4E16EA-CU CAD Model

Description

The ATSAM4E16EA-CU is a high-performance, feature-rich microcontroller designed by Microchip Technology, which is renowned for its robust and reliable embedded solutions. This microcontroller is part of the SAM4E series of ARM Cortex-M4 based MCUs, and it is particularly well-suited for industrial applications and IoT devices that require significant processing power, connectivity, and real-time performance.

Key Features

  • Core: ARM Cortex-M4 running at up to 120 MHz, with Floating Point Unit (FPU), which is ideal for math-intensive applications and DSP instructions that can accelerate data processing.
  • Memory: 1024KB of embedded Flash memory and 128KB of SRAM, providing ample space for complex application code and data storage.
  • Connectivity: Comprehensive set of communication interfaces including Ethernet MAC, full-speed USB Device and Host, dual CAN, and multiple serial communication peripherals (UART, SPI, I2C, etc.), enabling versatile connectivity options.
  • Robust I/O: Up to 144 pins for input/output operations, with support for external interrupts, which allows for flexible interfacing with a wide range of external devices and sensors.
  • Analog Features: Equipped with dual 16-bit Analog-to-Digital Converters (ADCs) with up to 24 channels, and dual Digital-to-Analog Converters (DACs), catering to sophisticated analog signal processing requirements.
  • Advanced Control: PWM and Timer Counter channels for precise control in applications such as motor control and industrial automation.
  • Security: Hardware encryption modules for AES and SHA, ensuring secure data communication and storage.
  • Package: Available in a 100-pin LQFP package, ensuring a compact footprint for space-constrained applications.

Applications

The ATSAM4E16EA-CU is versatile enough to be used in a wide array of applications, including but not limited to industrial automation systems, energy management, HVAC control, networking equipment, and complex sensor systems. Its combination of processing power, memory capacity, and rich peripheral set makes it a go-to choice for designers looking to create sophisticated and reliable systems.

Microchip Technology's commitment to quality and long-term availability makes the ATSAM4E16EA-CU a trusted choice for professional engineers and designers who require a dependable platform for their critical applications.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 7KB FLASH 20SOIC
Need more? Email Us
Atmel
IC MCU 8BIT 1KB FLASH 20QFN
Lowest to $1.3571
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Lowest to $17.4627
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $1.6508
Atmel
IC MCU 32BIT 256KB FLASH 49WLCSP
Lowest to $3.3622
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $5.9550
Atmel
IC MCU 32BIT 128KB FLASH 100LQFP
Lowest to $7.6951
Microchip Technology
Lowest to $3.1721
Atmel
IC MCU 8BIT 16KB FLASH 38VQFN
Lowest to $1.7648

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $29.2157 $58.4314
5+ $23.9719 $119.8595
8+ $23.2228 $185.7824
11+ $22.4737 $247.2107
14+ $21.7246 $304.1444
18+ $19.4772 $350.5896
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 293 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess