Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tray
Core Processor ARM Cortex-M3
Data Bus Width 32-Bit
Speed 64MHz
Connectivity EBI/EMI, I2C, IrDA, Memory Card, SPI, SSC, UART/USART, USB
Peripherals Brown-out Detect/Reset, DMA, I2S, POR, PWM, WDT
The number of I/O 79
Program Memory Size 512KB (512K x 8)
Program Memory Type FLASH
Date RAM Size 64K x 8
Supply Voltage 1.62V ~ 3.6V
Data Converters A/D 15x10/12b; D/A 2x12b
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 100-TFBGA
Supplier Device Package 100-TFBGA (9x9)
Family Part Number ATSAM3S8
Manufacturer Pack Quantity 260
MSL Level 3 (168 Hours)
Win Source Part Number 759450-ATSAM3S8CA-CU
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ATSAM3S8CA-CU CAD Model

Description

Product Overview: ATSAM3S8CA-CU from Microchip Technology

The ATSAM3S8CA-CU is a high-performance, ARM Cortex-M3 based microcontroller from Microchip Technology, designed for a wide range of applications that require high levels of processing power and low power consumption. This microcontroller is part of Microchip's SAM3S series, which is known for its robust design, advanced features, and flexibility in addressing the needs of various embedded system applications.

Key Features:

  • Core: ARM Cortex-M3 processor, running at up to 64 MHz, provides the backbone for the microcontroller, delivering exceptional computing power and efficiency.
  • Memory: Comes with 512KB of embedded Flash memory and 128KB of SRAM, ensuring ample space for complex applications and data storage.
  • Connectivity: Features Full-Speed USB Device and embedded Host, UART, SPI, I2C, and I2S interfaces for versatile peripheral connections and data communication.
  • I/O: Offers up to 79 I/O lines, giving developers the flexibility to connect a wide array of external devices and components.
  • Analog Features: Includes a 12-bit ADC with 16 channels and a 12-bit DAC for precise analog signal management.
  • Timers: Equipped with multiple 32-bit timers, PWM channels, and a real-time timer for accurate event management and pulse generation.
  • Power Efficiency: Boasts power-saving features such as multiple power-down modes and a fast wakeup time, making it ideal for battery-operated devices.
  • Package: Available in a 100-pin LQFP package, ensuring compactness and ease of integration into various system designs.

Applications:

The ATSAM3S8CA-CU is well-suited for a variety of applications, including industrial control systems, smart energy solutions, home automation, medical devices, and portable consumer electronics. Its robust feature set and power efficiency make it an excellent choice for designers looking to balance performance with power constraints.

Support and Resources:

Microchip Technology provides extensive support for the ATSAM3S8CA-CU, including development tools, software libraries, and application notes. Designers can access Microchip's online resources to accelerate the development process and bring their products to market faster.

Overall, the ATSAM3S8CA-CU is a versatile and powerful microcontroller that offers a perfect blend of performance, power efficiency, and a rich set of peripherals, making it an ideal choice for advanced embedded system designs.

You May Also Be Interested in

Renesas Electronics America
IC MCU 16BIT 32KB FLASH 64QFP
Lowest to $11.2156
ECAD model for DF36064GHV
Silicon Labs
IC MCU 8BIT 8KB FLASH 24QFN / 8051 series Microcontroller IC 8-Bit 25MHz 8KB (8K x 8) FLASH 24-QFN (4x4)
Lowest to $3.7577
ECAD model for C8051F901-D-GM
STMicroelectronics
IC MCU 8BIT 128KB FLASH 32VFQFPN
Lowest to $5.6690
ECAD model for STM8AF62A6UCY
Texas Instruments
Stellaris® LM3S5P36 Microcontroller | IC MCU 32BIT 64KB FLASH 64LQFP
Lowest to $14.0711
ECAD model for LM3S5P36-IQR80-C5T
Silicon Labs
IC MCU 32BIT 2MB FLASH 100TQFP
Lowest to $24.5096
ECAD model for EFM32GG11B820F2048GQ100-B
Silicon Labs
IC MCU 8BIT 128KB FLASH 32QFN / 8051 series Microcontroller IC 8-Bit 50MHz 128KB (128K x 8) FLASH 32-QFN (5x5)
Lowest to $7.0074
ECAD model for C8051F583-IMR
Renesas Electronics America
IC MCU 16BIT 96KB FLASH 80QFP
Lowest to $16.0019
ECAD model for DF36049HV
Renesas Electronics America
IC MCU 16BIT 256KB FLASH 100QFP
Need more? Email Us
ECAD model for DF2145BFA20V
Infineon Technologies
IC MCU 8BIT 32KB OTP 44MQFP / C500 series Microcontroller IC 8-Bit 20MHz 32KB (32K x 8) OTP PG-MQFP-44-2
Need more? Email Us
ECAD model for C505CA4EMCABXQMA1

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0273
ECAD model for FT230XS-R
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.5443
ECAD model for FT4232HL
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.3182
ECAD model for PI3740-00-LGIZ
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0273
ECAD model for FT230XS-U
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.5443
ECAD model for FT4232HL-REEL
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.1523
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5485
ECAD model for FT234XD-R
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7031
ECAD model for ULN2803ADWR
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $5.0034
ECAD model for BMI088
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0343
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9849
ECAD model for FT232RL-REEL

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $16.7275 $66.9100
9+ $13.7253 $123.5277
13+ $13.2963 $172.8519
18+ $12.8673 $231.6114
23+ $12.4385 $286.0855
31+ $11.1517 $345.7027
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 2,745 pieces
MOQ: 4 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention