EN
  • EN
  • DE

ATSAM3N2CA-AU

Part No ATSAM3N2CA-AU
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 128KB FLASH 100LQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Embedded - Microcontrollers
Mfr Microchip Technology
Series SAM3N
Package Tube
Product Status Obsolete
Programmable Not Verified
Core Processor ARM® Cortex®-M3
Core Size 32-Bit Single-Core
Speed 48MHz
Connectivity I2C, IrDA, SPI, UART/USART
Peripherals Brown-out Detect/Reset, DMA, POR, PWM, WDT
Number of I/O 79
Program Memory Size 128KB (128K x 8)
Program Memory Type FLASH
RAM Size 16K x 8
Voltage - Supply (Vcc/Vdd) 1.62V ~ 3.6V
Data Converters A/D 16x10b; D/A 1x10b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting Type Surface Mount
Package / Case 100-LQFP
Supplier Device Package 100-LQFP (14x14)
Base Product Number ATSAM3N
Standard Package 29 pcs
ECCN 3A991A2
HTSUS 8542.31.0001
Win Source Part Number 566861-ATSAM3N2CA-AU
Ultra Librarian 3D Model Ultra Librarian ATSAM3N2CA-AU CAD Model

Description

Microchip Technology's ATSAM3N2CA-AU Microcontroller

The ATSAM3N2CA-AU is a high-performance microcontroller from Microchip Technology, designed to offer a balance of power efficiency and processing capability. This device is part of the SAM3N series of microcontrollers, which are based on the ARM Cortex-M3 processor core. It operates at a maximum speed of 48MHz and features 128KB of flash memory, providing ample space for complex applications.

One of the standout features of the ATSAM3N2CA-AU is its extensive set of peripherals. It includes multiple serial communication interfaces such as USART, SPI, and I2C, which are essential for modern embedded applications requiring connectivity. Additionally, the microcontroller comes with 16KB of SRAM, ensuring smooth operation and data handling for real-time tasks.

The microcontroller is equipped with a 10-bit ADC (Analog-to-Digital Converter) with up to 16 channels, allowing for accurate measurement of analog signals, making it suitable for sensor interfacing and data acquisition applications. It also includes a PWM (Pulse Width Modulation) controller, which is crucial for controlling motors, managing LED lighting, or generating audio signals.

The ATSAM3N2CA-AU is designed with power efficiency in mind, featuring power-saving modes such as Sleep and Wait, which are essential for battery-operated devices. It operates within a voltage range of 1.62V to 3.6V, allowing for flexibility in power supply design and ensuring compatibility with various electronic components.

For secure data applications, the device includes a hardware CRC (Cyclic Redundancy Check) engine, providing data integrity checks that are essential in communication systems. It also supports external interrupts, which allows for responsive and efficient task management without unnecessary processor wake-ups.

The microcontroller is available in a 100-pin LQFP (Low-profile Quad Flat Package), making it suitable for space-constrained applications while still offering enough I/O lines for complex tasks.

In summary, the ATSAM3N2CA-AU from Microchip Technology is a versatile and efficient microcontroller that is well-suited for a wide range of embedded systems, including industrial control, consumer electronics, and IoT devices. Its robust feature set and power efficiency make it an excellent choice for designers looking for a reliable and capable microcontroller solution.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 7KB FLASH 28SSOP
Lowest to $4.6838
Microchip Technology
Lowest to $3.1721
Atmel
IC MCU 8BIT 8KB FLASH 38VQFN
Need more? Email Us
Atmel
IC MCU 32BIT 64KB FLASH 48LQFP
Lowest to $5.4567
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28SSOP
Lowest to $1.4386
Atmel
Need more? Email Us
Microchip Technology
IC MCU 8BIT 14KB FLASH 28SDIP
Lowest to $7.5830
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Need more? Email Us
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SSOP
Lowest to $1.0833

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $37.5377 $75.0754
4+ $30.8001 $123.2004
6+ $29.8376 $179.0256
8+ $28.8750 $231.0000
11+ $27.9126 $307.0386
14+ $25.0251 $350.3514
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 836 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess