EN
  • EN
  • DE

ATSAM3N2BA-AU

Part No ATSAM3N2BA-AU
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 128KB FLASH 64LQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Embedded - Microcontrollers
Mfr Microchip Technology
Series SAM3N
Package Tray
Product Status Obsolete
Programmable Not Verified
Core Processor ARM® Cortex®-M3
Core Size 32-Bit Single-Core
Speed 48MHz
Connectivity I2C, IrDA, SPI, UART/USART
Peripherals Brown-out Detect/Reset, DMA, POR, PWM, WDT
Number of I/O 47
Program Memory Size 128KB (128K x 8)
Program Memory Type FLASH
RAM Size 16K x 8
Voltage - Supply (Vcc/Vdd) 1.62V ~ 3.6V
Data Converters A/D 10x10b; D/A 1x10b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting Type Surface Mount
Package / Case 64-LQFP
Supplier Device Package 64-LQFP (10x10)
Base Product Number ATSAM3N
Standard Package 29 pcs
ECCN 3A991A2
HTSUS 8542.31.0001
Win Source Part Number 566860-ATSAM3N2BA-AU
Ultra Librarian 3D Model Ultra Librarian ATSAM3N2BA-AU CAD Model

Description

Microchip Technology ATSAM3N2BA-AU Microcontroller

The ATSAM3N2BA-AU is a high-performance microcontroller from Microchip Technology, designed for a wide range of applications that require advanced features and powerful processing capabilities. This component is part of the SAM3N series of microcontrollers based on the ARM Cortex-M3 processor, which operates at a maximum speed of 48MHz and offers a balance between performance and power consumption.

This microcontroller comes in a 64-pin LQFP (Low Profile Quad Flat Package) and boasts a flash memory size of 128KB, along with 16KB of SRAM, providing ample space for complex applications and software. It operates within a voltage range of 1.62V to 3.6V, making it suitable for battery-operated devices and low-power applications.

Key features of the ATSAM3N2BA-AU microcontroller include:

  • High-performance 32-bit ARM Cortex-M3 RISC processor
  • 128KB of embedded Flash memory and 16KB of SRAM
  • Up to 48MHz operating frequency
  • Wide operating voltage range (1.62V to 3.6V)
  • Peripheral DMA Controller (PDC) for offloading CPU during data transfer
  • Multiple serial communication interfaces, including USART, SPI, and TWI (I2C)
  • 12-bit Analog-to-Digital Converter (ADC) with 16 channels
  • PWM (Pulse Width Modulation) timers for motor control and lighting applications
  • External Interrupt Controller with up to 8 lines, 4 of which are high priority
  • Real-Time Timer (RTT), Watchdog Timer (WDT), and RTC with calendar and alarm features
  • Up to 52 programmable I/O lines for interfacing with external components
  • Temperature sensor for temperature monitoring and compensation

The ATSAM3N2BA-AU microcontroller is ideal for a variety of applications, including industrial control systems, consumer electronics, medical devices, and Internet of Things (IoT) devices. Its robust feature set and low power consumption make it a reliable choice for developers looking to create sophisticated systems with tight power and space constraints.

Overall, the ATSAM3N2BA-AU from Microchip Technology is a versatile and efficient microcontroller that provides the performance needed for demanding applications while maintaining cost-effectiveness and ease of use.

You May Also Be Interested in

Atmel
IC MCU 8BIT 1KB FLASH 20QFN
Lowest to $1.3571
Microchip Technology
Lowest to $3.1721
Atmel
IC MCU 32BIT 128KB FLASH 100BGA
Lowest to $12.5574
Atmel
IC MCU 8BIT 8KB FLASH 38VQFN
Need more? Email Us
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $1.6508
Atmel
Need more? Email Us
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28QFN
Lowest to $1.1411
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SOIC
Lowest to $9.2215
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28SSOP
Lowest to $0.3076

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $18.9180 $56.7540
7+ $15.5224 $108.6568
10+ $15.0374 $150.3740
14+ $14.5523 $203.7322
18+ $14.0672 $253.2096
24+ $12.6120 $302.6880
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,600 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess