EN
  • EN
  • DE

ATSAM3N0AA-AU

Part No ATSAM3N0AA-AU
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 32KB FLASH 48LQFP / ARM® Cortex®-M3 SAM3N Microcontroller IC 32-Bit Single-Core 48MHz 32KB (32K x 8) FLASH 48-LQFP (7x7)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded>Microcontrollers
Manufacturer Microchip Technology
Packaging Tray
Core Processor ARM® Cortex®-M3
Core Size 32-Bit Single-Core
Speed 48MHz
Connectivity I2C, IrDA, SPI, UART/USART
Peripherals Brown-out Detect/Reset, DMA, POR, PWM, WDT
Number of I/O 34
Program Memory Size 32KB (32K x 8)
Program Memory Type FLASH
RAM Size 8K x 8
Voltage - Supply (Vcc/Vdd) 1.62V ~ 3.6V
Data Converters A/D 8x10b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 85°C
Mounting Surface Mount
Case / Package 48-LQFP
Supplier Device Package 48-LQFP (7x7)
Base Product Number ATSAM3N
RoHS Status ROHS3 Compliant
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Other Part Number ATSAM3N0AA-AUCT,ATSAM3N0AA-AUDKR,ATSAM3N0AA-AUDKR-ND,ATSAM3N0AA-AUCT-ND,ATSAM3N0AA-AUTR-ND,ATSAM3N0AAAU,ATSAM3N0AA-AUDKRINACTIVE,ATSAM3N0AA-AUTR,ATSAM3N0AA-AUTRINACTIVE
Standard Package 250
Win Source Part Number 1322329-ATSAM3N0AA-AU
Ultra Librarian 3D Model Ultra Librarian ATSAM3N0AA-AU CAD Model

Description

Microchip Technology ATSAM3N0AA-AU Microcontroller

The ATSAM3N0AA-AU is a high-performance, ARM Cortex-M3 based microcontroller from Microchip Technology, designed for a wide range of applications. This microcontroller is part of the SAM3N series, which is known for its power efficiency, robust design, and comprehensive feature set. The ATSAM3N0AA-AU is particularly well-suited for industrial control, medical devices, smart energy solutions, and consumer electronics.

Key Features:

  • Core: ARM Cortex-M3 processor, running at up to 48 MHz, offering a balance between performance and power consumption.
  • Memory: Equipped with 48KB of flash memory and 16KB of SRAM, providing ample space for complex applications and data storage.
  • I/O Capabilities: Features a rich set of I/O options, including multiple UARTs, SPI, I2C interfaces, and PWM channels, allowing for flexible peripheral integration.
  • ADC: Comes with a multi-channel 12-bit analog-to-digital converter, enabling precise measurement for a variety of analog signals.
  • Connectivity: Includes USB 2.0 Full Speed support, ensuring fast and reliable communication with other devices.
  • Power Efficiency: Offers multiple power-saving modes, making it ideal for battery-powered and energy-sensitive applications.
  • Package: Available in a 48-pin LQFP package, which provides a compact footprint while allowing for easy integration into a variety of board layouts.
  • Operating Temperature: Designed to operate within a temperature range of -40°C to 85°C, ensuring reliable performance in harsh environments.

Development Support:

Microchip Technology provides extensive support for the ATSAM3N0AA-AU with development tools, software libraries, and documentation to accelerate the design process. Developers can take advantage of the Atmel Studio IDE, Atmel Software Framework, and a variety of evaluation kits to jump-start the development of their projects.

Whether you're designing an advanced industrial system or a simple IoT device, the ATSAM3N0AA-AU microcontroller offers a perfect blend of performance, power efficiency, and versatility to meet your project's requirements.

You May Also Be Interested in

Panasonic
QFP-64 Microcontrollers RoHS
Lowest to $10.1866
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $13.0971
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 51 LQFP-64(10x10) Microcontrollers RoHS
Lowest to $2.0577
Rockchip
TFBGA-395L Microcontrollers RoHS
Lowest to $9.6045
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 37 QFN-48-EP(6x6) Microcontrollers RoHS
Lowest to $1.6299
GigaDevice Semiconductor
ARM Cortex-M3 48MHz 27 LQFP-32(7x7) Microcontrollers RoHS
Lowest to $1.1642
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $1.3971
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 37 QFN-48-EP(6x6) Microcontrollers RoHS
Lowest to $2.2265
ARTERY
ARM Cortex-M4F 288MHz 84 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $6.4030

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess