EN
  • EN
  • DE

ATRCB256RFR2-XPRO

Part No ATRCB256RFR2-XPRO
Manufacturer Microchip Technology
Catalog RF Evaluation and Development Kits, Boards
Description XPLAINED PRO EXT RCB256RFR2 / Xplained Pro ATmega256RFR2 Transceiver; 802.15.4 (ZigBee®) 2.4GHz Evaluation Board
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Development Boards, Kits, Programmers - RF Evaluation and Development Kits, Boards
Mfr Microchip Technology
Series Xplained Pro
Package Box
Type Transceiver; 802.15.4 (ZigBee®)
Frequency 2.4GHz
For Use With/Related Products ATmega256RFR2
Supplied Contents Board(s)
Base Product Number ATRCB256
Standard Package 1
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8471.50.0150
Win Source Part Number 1342500-ATRCB256RFR2-XPRO
Ultra Librarian 3D Model Ultra Librarian ATRCB256RFR2-XPRO CAD Model

Description

Microchip Technology's ATRCB256RFR2-XPRO - A Compact and Powerful Development Tool

The ATRCB256RFR2-XPRO from Microchip Technology is an innovative development board designed to provide an efficient and flexible platform for engineers and developers working on wireless applications. This extension board is part of Microchip's outstanding Xplained Pro evaluation series, which is engineered to facilitate rapid prototyping and to help reduce time-to-market for a variety of products.

At the heart of the ATRCB256RFR2-XPRO is the ATmega256RFR2, a low-power, high-performance 8-bit microcontroller combined with a 2.4GHz AT86RF233 transceiver. This microcontroller is ideal for applications requiring wireless capabilities such as home automation, industrial control, and sensor networks. It is especially well-suited for ZigBee and IEEE 802.15.4 based projects, offering a seamless avenue for developers to create and test their designs.

Key Features:

  • Integrated MCU and RF Transceiver: The ATmega256RFR2 microcontroller with its built-in AT86RF233 transceiver provides a powerful combination for wireless communication.
  • Energy Efficient: Designed for low power consumption, it is an excellent choice for battery-operated devices.
  • Advanced Connectivity: With support for a wide range of external sensors and devices, this board offers extensive connectivity options.
  • Easy to Use: Compatible with the Atmel Studio integrated development environment, the board allows for straightforward programming and debugging.
  • Expandability: The Xplained Pro extension headers enable the addition of extra functionality through compatible extension boards.

The ATRCB256RFR2-XPRO also boasts an onboard embedded debugger, eliminating the need for additional hardware to program and debug the microcontroller. With its robust set of features and user-friendly design, this development board is a versatile tool that accelerates the development process for both novice and experienced developers alike.

Whether you're working on sophisticated wireless networks or simple point-to-point communication systems, the ATRCB256RFR2-XPRO provides a solid foundation for your next innovation. Its integration into the Xplained Pro ecosystem allows for a modular approach to design, ensuring that your development process is as streamlined and efficient as possible.

You May Also Be Interested in

MACOM Technology Solutions
CMPA1C1D080F DEV BOARD
Need more? Email Us
MACOM Technology Solutions
CGHV40050F DEV BOARD WITH HEMT
Need more? Email Us
MACOM Technology Solutions
CMPA851A012S DEV BOARD
Need more? Email Us
MACOM Technology Solutions
EVAL BOARD FOR MASWSS0136TR-3000
Need more? Email Us
MACOM Technology Solutions
SAMPLE BOARD,ASSEMBLY,VVA,GAAS,S
Need more? Email Us
MACOM Technology Solutions
EVAL BOARD FOR MAADSS0008TR-3000
Need more? Email Us
MACOM Technology Solutions
EVAL BOARD FOR MAAP-011027
Need more? Email Us
MACOM Technology Solutions
EVAL BOARD FOR MASW-007921-TR300
Need more? Email Us
MACOM Technology Solutions
EVAL BOARD FOR XP1044-QL-0N0T
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess