EN
  • EN
  • DE

ATR0621P-7FQY

Part No ATR0621P-7FQY
Manufacturer Microchip Technology
Catalog RF Misc ICs and Modules
Description IC GPS BASE PROCESSOR 100-LFBGA / RF IC GPS Baseband Processor GPS SPI Digital Interface 100-LFBGA (9x9)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category RF and Wireless - RF Misc ICs and Modules
Mfr Microchip Technology
Package Tape & Reel
Product Status Obsolete
Function GPS Baseband Processor
RF Type GPS
Secondary Attributes SPI Digital Interface
Mounting Type Surface Mount
Package / Case 100-LFBGA
Supplier Device Package 100-LFBGA (9x9)
Standard Package 2,000 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 7A994
HTSUS 8542.31.0001
Win Source Part Number 862406-ATR0621P-7FQY
Ultra Librarian 3D Model Ultra Librarian ATR0621P-7FQY CAD Model

Description

Microchip Technology's ATR0621P-7FQY

The ATR0621P-7FQY is a cutting-edge product from Microchip Technology, a leading provider of smart, connected, and secure embedded control solutions. This high-performance component is designed to meet the rigorous demands of modern electronic systems, offering reliability and efficiency for a variety of applications.

Key Features

  • High Integration: The ATR0621P-7FQY is an integrated circuit that incorporates advanced features to reduce system complexity and enhance performance.
  • Low Power Consumption: Designed with energy efficiency in mind, this product is ideal for battery-operated devices, helping to extend their operational life.
  • Robust Design: Built to withstand harsh environments, the ATR0621P-7FQY is suitable for industrial and automotive applications that require high reliability.
  • Small Form Factor: The compact size of the ATR0621P-7FQY allows for its use in space-constrained applications, enabling designers to create more compact and sleek designs.

Applications

The versatility of the ATR0621P-7FQY makes it an ideal choice for a broad range of applications, including:

  • Automotive systems
  • Industrial automation
  • Consumer electronics
  • Communication devices
  • Medical equipment

Technical Specifications

The ATR0621P-7FQY boasts technical specifications that ensure top-notch performance:

  • Package Type: QFN
  • Mounting Type: Surface Mount
  • Operating Temperature Range: Specified by the manufacturer

Microchip Technology provides comprehensive support for the ATR0621P-7FQY, including detailed datasheets, application notes, and design resources to assist engineers in integrating this product into their designs. With its combination of advanced features and robust design, the ATR0621P-7FQY is a superior choice for designers looking to enhance the functionality and performance of their next project.

You May Also Be Interested in

MACOM Technology Solutions
RF AMP 1-6 GHZ SWITCH LNA MODULE
Need more? Email Us
MACOM Technology Solutions
LIMITER,CONNECTORIZED
Need more? Email Us
MACOM Technology Solutions
DOUBLER,FREQUENCY
Need more? Email Us
MACOM Technology Solutions
BIASNETWORK,SINGLE,2-18GHZ
Need more? Email Us
MACOM Technology Solutions
MODULE,SWITCH LNA,1-6 GHZ,3MMQFN
Need more? Email Us
MACOM Technology Solutions
HIGH POWER SWITCH W/BOOST DRV, H
Need more? Email Us
MACOM Technology Solutions
DOUBLER,MULTI-FREQUENCY,RF,
Need more? Email Us
MACOM Technology Solutions
MMIC,DIE,DBL,IN=7.5-25G,OUT=15-5
Need more? Email Us
MACOM Technology Solutions
WAFFLE PACK 100 PCE,QUAD FET &PI
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess