EN
  • EN
  • DE

ATR0620P

Part No ATR0620P
Manufacturer Microchip Technology
Catalog Custom Parts (0 - A)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1205389-ATR0620P
Categories Custom Parts
Manufacturer Microchip Technology
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ATR0620P CAD Model

Description

Microchip Technology's ATR0620P: A Versatile Pyroelectric Infrared Sensor IC

The ATR0620P from Microchip Technology is an advanced pyroelectric infrared (PIR) sensor IC, designed for a wide range of applications that require reliable motion detection. This highly integrated device is an essential component for systems that need to sense the presence or absence of human activity, making it ideal for security systems, lighting controls, and home automation products.

Key Features:

  • Integrated Signal Processing: The ATR0620P incorporates sophisticated signal processing capabilities that filter and amplify the signals from the PIR sensor. This ensures high sensitivity and minimizes false triggers.
  • Low Power Consumption: Designed with power efficiency in mind, the ATR0620P is suitable for battery-operated devices, helping to extend the battery life of the end product.
  • Adjustable Sensitivity: The sensitivity of the sensor can be adjusted through external components, providing flexibility to accommodate different application requirements.
  • Dynamic Range: It offers a wide dynamic range, enabling the detection of both small and large movements with high precision.
  • Versatile Operating Voltage: The ATR0620P operates over a broad voltage range, making it compatible with various host systems without the need for complex power management.

Applications:

  • Home and commercial security systems
  • Energy-saving lighting controls
  • Occupancy sensing for smart home automation
  • Industrial monitoring and control systems

The ATR0620P is a testament to Microchip Technology's commitment to providing innovative solutions that enhance the functionality and performance of modern electronic systems. With its compact form factor, it can easily be integrated into a variety of designs without taking up significant space. Whether you're developing a sophisticated security system or a simple motion-activated lighting control, the ATR0620P offers the performance, reliability, and flexibility needed to create a state-of-the-art solution.

You May Also Be Interested in

Amphenol
CONN RCPT 14POS 0.1 GOLD SMD / 14 Position Receptacle Connector 0.100" (2.54mm) Surface Mount Gold or Gold, GXT™
Need more? Email Us
Generic
Need more? Email Us
Amphenol
CONN HEADER SMD 10POS 2.54MM / Connector Header Surface Mount 10 position 0.100" (2.54mm)
Need more? Email Us
Hammond Manufacturing
Hammond 20 AMP POWER BAR, 8 OUTLETS Part Number 1589H48C1 [UPC 62398019649 ]
Need more? Email Us
Mersen
Accessory, Fuse Support, EKO-3D, Outdoor, 15.5kV, Ferrule Size D/3.0", Clip Center 12"
Need more? Email Us
Amd
Need more? Email Us
Omron
Switch Selector N.O. SPST 90° Knob Screw Panel Mount
Need more? Email Us
Fuji Electric
Need more? Email Us
Alliance Memory, Inc.
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess