EN
  • EN
  • DE

ATMXT641TDAT-I2C-PCB

Part No ATMXT641TDAT-I2C-PCB
Manufacturer Microchip Technology
Catalog Evaluation and Demonstration Boards and Kits
Description DEVELOPMENT PCB
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Development Boards, Kits, Programmers - Evaluation and Demonstration Boards and Kits
Mfr Microchip Technology
Package Bulk
Product Status Obsolete
Type Interface
Function Touch Screen Controller
Utilized IC / Part mXT641TDAT
Supplied Contents Board(s)
Base Product Number ATMXT641
Standard Package 1 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8473.30.1180
Win Source Part Number 862394-ATMXT641TDAT-I2C-PCB
Ultra Librarian 3D Model Ultra Librarian ATMXT641TDAT-I2C-PCB CAD Model

Description

ATMXT641TDAT-I2C-PCB - Microchip Technology

The ATMXT641TDAT-I2C-PCB is an advanced touch controller PCB module designed and manufactured by Microchip Technology, a leading provider of smart, connected, and secure embedded control solutions. This product is part of the maXTouch® series, which is renowned for its superior touch performance in a wide range of applications.

Featuring the maXTouch T series controller, the ATMXT641TDAT-I2C-PCB is engineered to provide exceptional touch sensitivity and responsiveness. It is equipped with a capacitive touch sensing unit that can handle up to 20 simultaneous touch points, making it an ideal choice for multi-touch applications that require precise and smooth user interaction. The controller supports I2C communication, which facilitates easy integration with a host processor and ensures a reliable data transfer with minimal latency.

This touch controller PCB is designed to be robust against environmental factors and electromagnetic interference, ensuring consistent performance even in challenging conditions. It is also equipped with advanced features such as moisture resistance and glove touch detection, which enhance the user experience in various scenarios, from outdoor kiosks to medical equipment interfaces.

The ATMXT641TDAT-I2C-PCB is highly adaptable and can be used with different types of touchscreens, including those that are flexible or have curved surfaces. Its slim form factor and low power consumption make it a suitable choice for portable and battery-powered devices, where efficiency and compactness are critical.

For developers and designers, Microchip Technology provides comprehensive support, including development tools, software libraries, and reference designs, to facilitate rapid integration and deployment of the ATMXT641TDAT-I2C-PCB in their projects. Whether you are creating an interactive point-of-sale system, a sophisticated automotive infotainment console, or an innovative smart appliance interface, the ATMXT641TDAT-I2C-PCB offers the performance, reliability, and flexibility needed to bring your touch-enabled applications to life.

You May Also Be Interested in

Renesas Electronics America
EVAL BOARD FOR NEURON 3150
Need more? Email Us
MaxLinear Inc
EVAL BOARD FOR XR20M1170
Need more? Email Us
TDK InvenSense
EVAL BOARD FOR ICS-43432
Need more? Email Us
TDK InvenSense
EVAL BOARD FOR ICS-52000
Need more? Email Us
Analog Devices Inc.
EVAL BOARD FOR AD9576
Need more? Email Us
Diodes Incorporated
EVAL BOARD FOR PI7C9X2G312GPB
Need more? Email Us
NKK Switches
EVAL BOARD FOR IS01DBFRGB
Need more? Email Us
Maxim Integrated
EVAL BOARD FOR MAX4940
Need more? Email Us
Raspberry Pi
Embedded MCU, DSP Evaluation Boards RoHS
Lowest to $81.1941

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess