EN
  • EN
  • DE

ATMXT224-CU

Part No ATMXT224-CU
Manufacturer Microchip Technology
Catalog OEM Parts (A - B)
Description Sensor Controller Capacitive 224-CH I2C 49-Pin VFBGA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Interface I2C
Max Supply Voltage 3.3 V
Min Supply Voltage 1.8 V
Resolution 1.5 B
RoHS Compliant
Win Source Part Number 1081337-ATMXT224-CU
Categories OEM Parts(A-B)
Manufacturer Microchip Technology
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian ATMXT224-CU CAD Model

Description

The ATMXT224-CU is a cutting-edge touchscreen controller developed by Microchip Technology, designed to bring high-performance touch capabilities to a wide range of interactive devices. This compact and efficient controller is part of Microchip's maXTouch® series, which is renowned for its advanced touch solutions that provide superior touch performance and functionality.

Key Features:

  • maXTouch® Technology: Utilizes Microchip's proprietary maXTouch® technology to deliver a responsive and intuitive touch experience.
  • Touch Sensing: Capable of detecting up to 10 simultaneous touch points, providing multi-finger gesture recognition.
  • Noise Immunity: Engineered with excellent noise immunity, ensuring reliable performance in challenging electrical environments.
  • Power Efficiency: Designed for low-power operation, making it ideal for battery-powered applications.
  • Flexibility: Supports a variety of sensor designs, allowing for flexible integration into different product designs.
  • Communication: Features I2C and SPI communication interfaces for seamless integration with a host microcontroller.

Applications:

The ATMXT224-CU is versatile and can be integrated into a broad spectrum of applications, including but not limited to smartphones, tablets, automotive touch panels, and industrial control systems. Its robust design and advanced touch capabilities make it an ideal choice for enhancing user experience across various interactive platforms.

Technical Specifications:

  • Operating Voltage: 1.7V to 3.6V
  • Operating Temperature: -40°C to +85°C
  • Package: Compact 28-pin UQFN package for space-constrained applications

In summary, the ATMXT224-CU from Microchip Technology is not just a component; it's a robust solution that empowers product designers to implement state-of-the-art touch interfaces that are both powerful and power-efficient. With Microchip's commitment to quality and performance, the ATMXT224-CU stands as a top-tier choice for your touchscreen control needs.

You May Also Be Interested in

Intel
Need more? Email Us
Intel
Need more? Email Us
NXP / Nexperia
Need more? Email Us
Hewlett Packard
Need more? Email Us
CJT Connectors
1.25mm(0.049in) Pitch, Header, Surface Mount(SMD), Vertical, Friction Lock, Single Row, 7 Circuits, Reel, UL 94V-0,...
Lowest to $0.1082
Allegro MicroSystems, LLC
High Precision, Highly Programmable Linear Hall Effect Sensor IC with EEPROM, Output Protocols SENT and PWM, and...
Need more? Email Us
CJT Connectors
2.00mm(0.079in) Pitch, Pin Header, Through Hole(DIP), Right-Angel, 12 Circuits, Dual Row, Gold(Au) Plating, Black
Lowest to $0.1642
Bel Fuse Inc.
Need more? Email Us
Generic
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess