EN
  • EN
  • DE

ATMXT144U-UUR028

Part No ATMXT144U-UUR028
Manufacturer Microchip Technology
Catalog OEM Parts (A - B)
Description 144NODE Ts IC 36-WLCSP
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 969344-ATMXT144U-UUR028
Categories OEM Parts(A-B)
Manufacturer Microchip Technology
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian ATMXT144U-UUR028 CAD Model

Description

Introducing the ATMXT144U-UUR028, a sophisticated touch controller from the renowned Microchip Technology. This advanced touch controller is part of Microchip's maXTouch® product line, which is designed to deliver superior touch performance for a wide array of interactive applications. The ATMXT144U-UUR028 is engineered to provide exceptional responsiveness and accuracy, making it an ideal choice for enhancing user interfaces in various electronic devices.

The ATMXT144U-UUR028 is equipped with cutting-edge technology that supports touch detection through a variety of surfaces. This flexibility allows device manufacturers to create innovative and aesthetically pleasing designs without compromising on touch functionality. Whether it's through glass, plastic, or other materials, this touch controller maintains a high level of performance.

With its robust and noise-resistant design, the ATMXT144U-UUR028 ensures reliable operation even in challenging electromagnetic environments. This makes it suitable for use in industrial controls, automotive applications, and other scenarios where electronic interference is a concern. Furthermore, the controller's low power consumption is a boon for battery-powered devices, helping to extend their operational lifespan between charges.

The ATMXT144U-UUR028 is also designed with user experience in mind. It supports multi-touch functionality, allowing for the recognition of complex gestures and providing users with a more intuitive and interactive interface. This feature is particularly beneficial for modern smartphones, tablets, and touch-enabled control panels, where multi-touch capabilities have become an expected standard.

For developers and manufacturers, the ATMXT144U-UUR028 comes with comprehensive support and resources from Microchip Technology. This includes access to technical documentation, development tools, and software libraries, which streamline the integration process and reduce time-to-market for new products.

In summary, the ATMXT144U-UUR028 from Microchip Technology is a versatile and powerful touch controller that offers high performance, durability, and ease of integration, making it a top choice for the next generation of touch-enabled devices.

You May Also Be Interested in

TE Connectivity
Straight Backshell Cmc S.61
Need more? Email Us
CJT Connectors
1.25mm(0.049in) Pitch, Header, Surface Mount(SMD), Vertical, Friction Lock, Single Row, 8 Circuits, Reel, UL 94V-0,...
Lowest to $0.1178
CJT Connectors
1.25mm(0.049in) Pitch, Right-Angle Header, Friction Lock, 10 Circuits, Friction Lock, Single Row, UL 94V-0, Tin(Sn)...
Need more? Email Us
CJT Connectors
1.25mm(0.049in) Pitch, Header, Surface Mount(SMD), Vertical, Friction Lock, Single Row, 7 Circuits, Reel, UL 94V-0,...
Lowest to $0.1082
NXP / Nexperia
Need more? Email Us
Allegro MicroSystems, LLC
MAGNETIC SWITCH UNIPOLAR 2WIR / Digital Switch Unipolar Switch Open Collector Hall Effect
Need more? Email Us
Murata Electronics North America
Need more? Email Us
Intel
Need more? Email Us
CJT Connectors
2.00mm(0.079in) Pitch, Box Header, Surface Mount(SMD), Vertical, Without Peg, 20 Circuits, Dual Row, Gold(Au)...
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess