EN
  • EN
  • DE
  • IT

ATMXT1066TD-C2UR002

Part No ATMXT1066TD-C2UR002
Manufacturer Microchip Technology
Catalog Data Acquisition - Touch Screen Controllers
Description IC MAXTOUCH TOUCHSCREEN CTLR BGA  /  Touchscreen Controller I²C, SPI Interface 114-UFBGA (7x5)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Data Acquisition - Touch Screen Controllers
Mfr Microchip Technology
Series maXTouch®
Package Tape & Reel (TR)
Interface I2C, SPI
Voltage Reference Internal
Voltage - Supply 3.3V
Temperature Range - Operating -40°C ~ 85°C
Mounting SMD (SMT)
Package / Case 114-UFBGA
Supplier Device Package 114-UFBGA (7x5)
MSL Level 3 (168 Hours)
ECCN EAR99
HTSUS 8542.39.0001
Other Names 150-ATMXT1066TD-C2UR002TR
Standard Package 5,000
Win Source Part Number 964408-ATMXT1066TD-C2UR002
Ultra Librarian 3D Model Ultra Librarian ATMXT1066TD-C2UR002 CAD Model

Description

Microchip Technology ATMXT1066TD-C2UR002 Touch Controller

The ATMXT1066TD-C2UR002 is a sophisticated touch controller from Microchip Technology, a leader in the field of smart, connected, and secure embedded control solutions. This product is part of the maXTouch® T series, which is renowned for providing superior touch performance and robustness in a variety of applications.

The ATMXT1066TD-C2UR002 is designed to enhance the user experience in touch-enabled devices. It supports a 10.1-inch screen size, making it ideal for medium-sized touch applications such as automotive infotainment systems, industrial control panels, and interactive kiosks. With its advanced touch sensing capabilities, it can detect and process multiple touch points simultaneously, enabling gestures like pinch, zoom, and swipe, which have become essential in modern touch interfaces.

This touch controller comes with Microchip’s proprietary adaptive sensing technology that allows it to dynamically adjust its performance to environmental changes. This means it can maintain high touch sensitivity even in challenging conditions, such as when the screen is wet or when the user is wearing gloves. The ATMXT1066TD-C2UR002 also features noise suppression capabilities, ensuring that touch performance is not compromised by electromagnetic interference from other electronic devices.

The device is designed with robustness in mind, providing excellent immunity to false touch detections, which is critical for applications where reliability is paramount. It also supports thick glass and plastic cover lenses, offering flexibility in the design of the final product.

For developers and system integrators, Microchip provides comprehensive support, including development tools, software libraries, and reference designs, to facilitate the integration of the ATMXT1066TD-C2UR002 into a wide range of applications. The touch controller is also backed by Microchip's commitment to long-term supply and support, which is crucial for products that are expected to have extended lifecycles.

Overall, the ATMXT1066TD-C2UR002 is a versatile and reliable solution for advanced touch applications, offering the performance, durability, and support necessary to create intuitive and responsive user interfaces.

You May Also Be Interested in

Infineon Technologies
IC SUBSYSTEM TRUE TOUCH 73BGA / Touchscreen Controller Interface
Need more? Email Us
Infineon Technologies
IC MCU TRUETOUCH 56QFN / Touchscreen Controller 2 Wire Capacitive 32 b I²C, SPI Interface 56-QFN (6x6)
Need more? Email Us
Microchip Technology
IC SCREEN CNTRL 12BIT 20SOIC
Lowest to $19.5582
NXP / Nexperia
IC SCREEN CNTRL 16TSSOP / Touchscreen Controller Interface 16-TSSOP
Need more? Email Us
Infineon Technologies
IC SUBSYSTEM TRUE TOUCH 47BGA / Touchscreen Controller Interface
Need more? Email Us
Infineon Technologies
IC MCU TRUETOUCH 56QFN / Touchscreen Controller 2 Wire Capacitive 32 b I²C, SPI Interface 56-QFN (6x6)
Need more? Email Us
Microchip Technology
MAXTOUCH TOUCHSCREEN CONTROLLER / Touchscreen Controller I²C, USB Interface 162-UFBGA (10x5)
Lowest to $30.0060
Infineon Technologies
IC SCREEN CNTRL TRUETOUCH
Lowest to $54.8383
Infineon Technologies
IC SUBSYSTEM TRUE TOUCH 47BGA / Touchscreen Controller Interface
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.2376
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.1068
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess