EN
  • EN
  • DE

ATMLH002

Part No ATMLH002
Manufacturer Microchip Technology
Catalog OEM Parts (A - B)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1011328-ATMLH002
Categories OEM Parts(A-B)
Manufacturer Microchip Technology
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian ATMLH002 CAD Model

Description

The ATMLH002 is a high-performance, low-power microcontroller unit (MCU) from the renowned manufacturer Microchip Technology. Designed to cater to a wide range of applications, this versatile MCU is part of Microchip's ATmega family, which is recognized for its robust architecture, enhanced features, and exceptional efficiency.

Featuring an advanced RISC architecture, the ATMLH002 provides a perfect balance between power consumption and processing speed. Its architecture is engineered to execute powerful instructions in a single clock cycle, which leads to a throughput that approaches 1 MIPS per MHz. This empowers system designers to optimize power consumption versus processing speed according to their specific application needs.

The MCU comes with an impressive set of features including a substantial amount of onboard Flash memory for program storage, EEPROM for non-volatile data storage, and SRAM for volatile data storage. With its multiple communication interfaces such as USART, SPI, and TWI, it offers excellent connectivity options for embedded systems. This makes the ATMLH002 a versatile choice for applications ranging from industrial control systems to smart IoT devices.

Additionally, the ATMLH002 is equipped with an array of peripherals that enhance its functionality. These include timers/counters, analog-to-digital converters (ADCs), and digital-to-analog converters (DACs). The presence of multiple PWM channels enables precise control over motor applications and LED dimming, among other uses.

The MCU's power efficiency is further enhanced by its Power-save mode, which reduces power consumption when the device is idle, and various other sleep modes that allow for further power optimization. The device also supports an internal oscillator, thereby reducing the need for external components.

For developers, Microchip provides extensive support in the form of development tools, software libraries, and a strong community forum. The ATMLH002 is supported by Microchip's integrated development environments (IDEs), such as MPLAB X and Atmel Studio, which offer seamless programming and debugging experiences.

In summary, the ATMLH002 MCU from Microchip Technology is a highly capable and flexible microcontroller that is well-suited for a variety of applications that demand low power consumption without compromising on performance.

You May Also Be Interested in

CJT Connectors
1.25mm(0.049in) Pitch, Header, Surface Mount(SMD), Vertical, Friction Lock, Single Row, 8 Circuits, Reel, UL 94V-0,...
Lowest to $0.1178
Generic
Need more? Email Us
Agilent(Hewlett-Packard)
Need more? Email Us
Generic
Need more? Email Us
CJT Connectors
1.25mm(0.049in) Pitch, Header, Surface Mount(SMD), Vertical, Friction Lock, Single Row, 7 Circuits, Reel, UL 94V-0,...
Lowest to $0.1082
CJT Connectors
2.00mm(0.079in) Pitch, Receptacle Housing, Dual Row, 20 Circuits, With Center Polarization Key, With Locking Ramp,...
Need more? Email Us
CJT Connectors
2.00mm(0.079in) Pitch, Box Header, Surface Mount(SMD), Vertical, Without Peg, 20 Circuits, Dual Row, Gold(Au)...
Need more? Email Us
CJT Connectors
1.25mm(0.049in) Pitch, Right-Angle Header, Friction Lock, 10 Circuits, Friction Lock, Single Row, UL 94V-0, Tin(Sn)...
Need more? Email Us
Bel Fuse Inc.
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess