Products specifications Report Issue?

Category Integrated Circuits (ICs) - Embedded - Microcontrollers
Mfr Microchip Technology
Series AVR® ATmega
Package Tube
Product Status Obsolete
Programmable Not Verified
Core Processor AVR
Core Size 8-Bit
Speed 8MHz
Connectivity I2C, SPI, UART/USART
Peripherals Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O 23
Program Memory Size 8KB (4K x 16)
Program Memory Type FLASH
EEPROM Size 512 x 8
RAM Size 1K x 8
Voltage - Supply (Vcc/Vdd) 2.7V ~ 5.5V
Data Converters A/D 6x10b
Oscillator Type Internal
Temperature Range - Operating 0°C ~ 70°C (TA)
Mounting Type Through Hole
Package / Case 28-DIP (0.300", 7.62mm)
Supplier Device Package 28-PDIP
Base Product Number ATMEGA8
Standard Package 14 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.31.0001
Win Source Part Number 566784-ATMEGA8L-8PC
Ultra Librarian 3D Model Ultra Librarian ATMEGA8L-8PC CAD Model

Description

Microchip Technology ATMEGA8L-8PC Microcontroller

The ATMEGA8L-8PC is a high-performance, low-power Atmel 8-bit AVR RISC-based microcontroller from Microchip Technology that combines 8KB ISP flash memory, 1KB SRAM, 512B EEPROM, and a wealth of versatile peripherals. This microcontroller is designed to operate at a voltage range of 2.7-5.5 volts, making it suitable for battery-operated applications and embedded systems that require both power efficiency and processing capability.

Key Features:

  • Clock Speed: The ATMEGA8L-8PC operates at up to 8 MHz, ensuring efficient processing and responsiveness for a variety of applications.
  • Memory: It comes equipped with 8KB of in-system programmable flash, 1KB SRAM, and 512B EEPROM, providing ample space for code and data storage.
  • I/O and Peripherals: It boasts 23 programmable I/O lines, 32 general-purpose working registers, three flexible timer/counters with compare modes, internal and external interrupts, a serial programmable USART, a byte-oriented two-wire serial interface, a 10-bit ADC with 6 channels, and more.
  • Power Efficiency: The low power consumption features include Power-down and Idle modes, which are ideal for battery-powered applications.
  • Programming: The microcontroller supports in-system programming via SPI port, allowing for easy firmware updates and code modifications without removing the microcontroller from its application.

Applications:

The versatility of the ATMEGA8L-8PC makes it an excellent choice for a wide range of applications, including:

  • Industrial control systems
  • Battery-operated devices
  • Power management systems
  • Consumer electronics
  • Automotive applications
  • Embedded systems

With its robust set of features and capabilities, the ATMEGA8L-8PC from Microchip Technology is a reliable and flexible microcontroller solution that can be used to enhance the performance and efficiency of your embedded projects.

You May Also Be Interested in

Cypress Semiconductor Corp
Need more? Email Us
ECAD model for CY9AF131KAPMC-G-SNE2
STMicroelectronics
IC MCU 32BIT 128KB FLASH 48QFPN
Lowest to $2.7716
ECAD model for STM32F071CBU6
Cypress Semiconductor Corp
Need more? Email Us
ECAD model for CY9AF1A2MPMC-G-SNE2
NXP / Nexperia
Need more? Email Us
ECAD model for P89LPC935FHN,151
NXP / Nexperia
IC MCU 32BIT 256KB FLASH 48LQFP
Lowest to $7.5657
ECAD model for FS32K118LAT0MLFT
NXP / Nexperia
ColdFire Microcontroller | IC MCU 32BIT 256KB FLASH 80LQFP
Lowest to $46.9173
ECAD model for MCF51AC256BCLKE
Cypress Semiconductor Corp
Need more? Email Us
ECAD model for CY91F526BSCPMC1-GSE1
Cypress Semiconductor Corp
Programmable System-on-Chip (PSoC®)
Lowest to $4.0684
ECAD model for CY8C3246LTI-125
Renesas Electronics America
Need more? Email Us
ECAD model for R5F21347WKFP#U0

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $18.1940
ECAD model for FT232RQ-REEL
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7031
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $7.2367
ECAD model for FT232RL-REEL
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $8.8637
ECAD model for BME280
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.9909
ECAD model for FT4232HL
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.3182
ECAD model for PI3740-00-LGIZ
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $5.9849
ECAD model for BMI088
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.9394
ECAD model for DRV8432DKD
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.6400
ECAD model for FT4232HL-REEL
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0343
ECAD model for BAS516
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention