EN
  • EN
  • DE

ST7FL39F2MA

Part No ST7FL39F2MA
Manufacturer STMicroelectronics
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 8KB FLASH 20SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Tube/Rail
Status Obsolete(EOL)
Core Processor ST7
Part Core Size 8-Bit
Speed(Frequency) 8MHz
Number of I/O 15
Program Memory Size 8KB (8K x 8)
Program Memory Type FLASH
EEPROM Size 256 x 8
Data RAM Size 384 x 8
Supply Voltage - Operating 3 V to 5.5 V
Data Converters A/D 7x10b
Temperature Range - Operating -40°C to 85°C (TA)
Dimension 20-SOIC (0.295", 7.50mm Width)
Win Source Part Number 066231-ST7FL39F2MA
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ST7FL39F2MA CAD Model

Description

ST7FL39F2MA Microcontroller

The ST7FL39F2MA is a high-performance microcontroller from STMicroelectronics, tailored for a wide range of applications requiring a balanced blend of power efficiency and processing capabilities. This 8-bit MCU is based on a high-density non-volatile memory technology and is a member of the ST7 family, which is renowned for its robustness and reliability in operation.

The ST7FL39F2MA boasts a maximum CPU speed of 8 MHz, ensuring swift and efficient task execution. It comes equipped with 2KB of RAM and 32KB of Flash memory, providing ample space for both program storage and data processing. The Flash memory is particularly advantageous for applications where in-system programmability is crucial, as it allows for firmware updates and data storage without the need for external programming devices.

One of the standout features of this microcontroller is its rich set of peripherals. It includes various communication interfaces such as SPI, UART, and I²C, enabling seamless integration with other components and systems. Additionally, it has 10-bit ADCs (Analog to Digital Converters) with multiple channels, offering precise analog signal measurement and conversion capabilities, which are essential for sensor-based applications.

The ST7FL39F2MA also features a comprehensive set of timers, including a main oscillator safe-guard (OSS) that ensures stable operation under varying conditions. The MCU supports an extended voltage range from 3.0V to 5.5V, providing flexibility for different power supply designs and ensuring compatibility with both 3.3V and 5V systems.

For safety-critical applications, the ST7FL39F2MA includes a watchdog timer to reset the system in case of software errors, and a low voltage detector for safe operation during power drops. The microcontroller is available in a 32-pin LQFP package, which is suitable for space-constrained applications while still allowing for easy integration into a PCB design.

In summary, the ST7FL39F2MA from STMicroelectronics is a versatile and reliable microcontroller that offers a balanced performance for embedded systems. Its combination of memory capacity, peripheral set, and robust operation makes it an ideal choice for a multitude of applications ranging from industrial controls to consumer electronics.

You May Also Be Interested in

GigaDevice Semiconductor
ARM Cortex-M3 48MHz 27 LQFP-32(7x7) Microcontrollers RoHS
Lowest to $1.1642
NXP / Nexperia
ARM Cortex-M0 50MHz 40 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $4.6918
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $21.8284
ARTERY
ARM Cortex-M4F 288MHz 84 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $6.4030
CHINA KEY SYSTEM & INTEGRATED CIRCUIT CO., LTD. (CKS)
ARM Cortex-M3 32 Bit 72MHz 37 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $1.0850
Wch
Others 144MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.9105
Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $43.6568
Holtek
ARM Cortex-M0+ 32 Bit 48MHz LQFP-48(7x7) Microcontrollers RoHS
Lowest to $2.6253
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-64(7x7) Microcontrollers RoHS
Lowest to $1.2224

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess