Products specifications Report Issue?

Category Integrated Circuits (ICs) - Embedded - Microcontrollers
Mfr Microchip Technology
Series AVR® ATmega
Package Tray
Product Status Obsolete
Programmable Not Verified
Core Processor AVR
Core Size 8-Bit
Speed 16MHz
Connectivity SPI, UART/USART, USI
Peripherals Brown-out Detect/Reset, LCD, POR, PWM, WDT
Number of I/O 53
Program Memory Size 64KB (32K x 16)
Program Memory Type FLASH
EEPROM Size 2K x 8
RAM Size 4K x 8
Voltage - Supply (Vcc/Vdd) 2.7V ~ 5.5V
Data Converters A/D 8x10b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting Type Surface Mount
Package / Case 64-VFQFN Exposed Pad
Supplier Device Package 64-QFN (9x9)
Base Product Number ATMEGA649
Standard Package 260 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.31.0001
Win Source Part Number 566752-ATMEGA649-16MI
Ultra Librarian 3D Model Ultra Librarian ATMEGA649-16MI CAD Model

Description

Microchip Technology's ATMEGA649-16MI Microcontroller

The ATMEGA649-16MI is a powerful microcontroller from the renowned semiconductor manufacturer, Microchip Technology. This advanced component is part of the popular AVR® microcontroller family, well-known for their robust performance, efficiency, and versatility. The ATMEGA649-16MI is designed to offer a perfect blend of power and flexibility, making it an ideal choice for a wide range of embedded applications.

With a high-performance, low-power 8-bit AVR RISC-based microcontroller, the ATMEGA649-16MI operates at a maximum frequency of 16MHz. It boasts 64KB of in-system self-programmable flash memory, ensuring ample space for complex applications and the ability to update firmware on-the-go. Additionally, it comes with 4KB EEPROM and 4KB SRAM, providing sufficient room for data storage and efficient in-operation data handling.

The device features a range of peripherals that enhance its functionality. It includes a 10-bit A/D converter with up to 8 channels, allowing for accurate analog to digital conversions. The ATMEGA649-16MI also supports a full duplex USART, which is essential for serial communication, and it has a byte-oriented 2-wire serial interface, making it compatible with I2C communication protocols.

For designers concerned about power consumption, the ATMEGA649-16MI excels with several power-saving modes. These modes enable the microcontroller to maintain its performance while minimizing energy usage, which is crucial for battery-operated devices. Moreover, the microcontroller's advanced RISC architecture enables it to execute powerful instructions in a single clock cycle, leading to optimizations in processing speed and power efficiency.

The ATMEGA649-16MI is packaged in a 64-lead QFN (Quad Flat No-lead), offering a compact footprint for space-constrained applications. Additionally, it operates across an industrial temperature range, making it suitable for harsh environments. With its JTAG (Joint Test Action Group) interface, the microcontroller supports extensive debugging and programming capabilities, which is a significant advantage during development.

In summary, the ATMEGA649-16MI from Microchip Technology is a feature-rich microcontroller that delivers exceptional performance for a myriad of applications, from consumer electronics to industrial control systems. Its combination of memory capacity, peripheral integration, power efficiency, and advanced architecture makes it a top choice for engineers and designers looking to create sophisticated and reliable products.

You May Also Be Interested in

Renesas Electronics America
Need more? Email Us
ECAD model for DF71494AD80FPV
Infineon Technologies
IC MCU 8BIT 32KB OTP 44MQFP / C500 series Microcontroller IC 8-Bit 20MHz 32KB (32K x 8) OTP PG-MQFP-44-2
Need more? Email Us
ECAD model for C505CA4EMCABXQMA1
Texas Instruments
Need more? Email Us
ECAD model for CC3200MODR1S2AMOB
Silicon Labs
IC MCU 8BIT 32KB FLASH 48TQFP / 8051 series Microcontroller IC 8-Bit 100MHz 32KB (32K x 8) FLASH 48-TQFP (7x7)
Lowest to $26.3910
ECAD model for C8051F360-C-GQR
Renesas Electronics America
IC MCU 16BIT 128KB FLASH 80QFP
Need more? Email Us
ECAD model for DF3039F18V
NXP / Nexperia
IC MCU 8BIT ROMLESS 44QFP
Need more? Email Us
ECAD model for MC68L11D0CFBE2
Renesas Electronics America
IC MCU 16BIT 256KB FLASH 100QFP
Need more? Email Us
ECAD model for DF2145BFA20V
Renesas Electronics America
IC MCU 32BIT 256KB FLASH 120LQFP
Need more? Email Us
ECAD model for R5F72374ADFP#V0
Renesas Electronics America
IC MCU FLASH 80QFP
Need more? Email Us
ECAD model for DF39064GHV

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $5.0034
ECAD model for BMI088
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.9022
ECAD model for BMI160
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.7977
ECAD model for AR8033-AL1A
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0273
ECAD model for FT230XS-R
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1916
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.5443
ECAD model for FT4232HL
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.1523
ECAD model for EC2-5NU
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0343
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.5443
ECAD model for FT4232HL-REEL
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9849
ECAD model for FT232RL-REEL
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $6.2243
ECAD model for SSD1963QL9
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention