EN
  • EN
  • DE

ATMEGA645-16AU

Part No ATMEGA645-16AU
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 64KB FLASH 64TQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Embedded - Microcontrollers
Mfr Microchip Technology
Series AVR® ATmega
Package Tray
Product Status Active
Programmable Not Verified
Core Processor AVR
Core Size 8-Bit
Speed 16MHz
Connectivity SPI, UART/USART, USI
Peripherals Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O 53
Program Memory Size 64KB (32K x 16)
Program Memory Type FLASH
EEPROM Size 2K x 8
RAM Size 4K x 8
Voltage - Supply (Vcc/Vdd) 2.7V ~ 5.5V
Data Converters A/D 8x10b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting Type Surface Mount
Package / Case 64-TQFP
Supplier Device Package 64-TQFP (14x14)
Base Product Number ATMEGA645
Standard Package 90 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.31.0001
Win Source Part Number 566745-ATMEGA645-16AU
Ultra Librarian 3D Model Ultra Librarian ATMEGA645-16AU CAD Model

Description

The ATMEGA645-16AU is a high-performance microcontroller unit (MCU) from the renowned manufacturer Microchip Technology. This versatile 8-bit MCU is based on the advanced RISC architecture, which enables it to execute powerful instructions in a single clock cycle. The ATMEGA645-16AU is designed to provide a perfect blend of power efficiency and processing capability, making it an ideal choice for a wide range of applications including industrial control systems, automotive, and consumer electronics.

Key Features:

  • High-Performance 8-bit AVR Microcontroller: The ATMEGA645-16AU is built on a modified Harvard architecture with a multi-functional instruction set for efficient operation.
  • Operating Frequency: This MCU operates at a frequency of up to 16MHz, delivering robust performance for time-sensitive tasks.
  • Memory: It comes with 64KB of in-system programmable flash memory, 4KB EEPROM, and 4KB SRAM, providing ample space for complex programs and data storage.
  • I/O Ports: The device features 54 general-purpose input/output (GPIO) pins, which offer flexibility in interfacing with various peripherals and sensors.
  • Advanced Peripherals: Integrated peripherals include a 10-bit analog-to-digital converter (ADC), multiple timers/counters, and serial communication modules (USART, SPI, and TWI).
  • Power Efficiency: With multiple power-saving modes, the ATMEGA645-16AU ensures reduced power consumption during idle periods without compromising performance.
  • Package: The MCU is available in a 64-lead TQFP (Thin Quad Flat Package), which is suitable for surface-mount technology (SMT) and provides a compact footprint for space-constrained applications.

Applications:

The versatility of the ATMEGA645-16AU allows it to be used in a diverse array of applications. Its robust I/O capabilities make it perfect for embedded systems that require multiple sensor integrations. It is also well-suited for automation systems, smart home devices, and battery-operated gadgets due to its power efficiency. In the automotive sector, it can be utilized for engine management systems, car accessories, and infotainment systems. Additionally, its reliability and storage capacity make it a solid choice for complex consumer electronics and communication devices.

Overall, the ATMEGA645-16AU from Microchip Technology is a powerful and reliable microcontroller that offers a balance of performance, power efficiency, and versatility, making it an excellent choice for designers and engineers across various industries.

You May Also Be Interested in

GigaDevice Semiconductor
ARM Cortex-M4 32 Bit 120MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.2120
MindMotion Microelectronics
TSSOP-20 Microcontrollers RoHS
Lowest to $0.4839
Panasonic
QFP-64 Microcontrollers RoHS
Lowest to $10.1866
Wch
51 Family 56MHz SSOP-20-208mil Microcontrollers RoHS
Lowest to $1.3971
GigaDevice Semiconductor
ARM Cortex-M3 32 Bit 120MHz 82 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $9.3135
Microchip Technology
PIC 8 Bit 64MHz 35 TQFP-44(10x10) Microcontrollers RoHS
Lowest to $7.2762
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $13.0971
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 37 QFN-48-EP(6x6) Microcontrollers RoHS
Lowest to $2.2265
Infineon Technologies
TQFP-100(14x14) Microcontrollers RoHS
Lowest to $43.6568

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $9.1683 $55.0098
14+ $7.5227 $105.3178
21+ $7.2876 $153.0396
29+ $7.0526 $204.5254
37+ $6.8175 $252.2475
50+ $6.1122 $305.6100
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 713 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess