EN
  • EN
  • DE

ATMEGA48PB-AUR

Part No ATMEGA48PB-AUR
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 4KB FLASH 32TQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 51 Weeks
Features AVR series Microcontroller IC 8-Bit 20MHz 4KB (2K x 16) FLASH 32-TQFP (7x7)
Manufacturer Microchip Technology
Series AVR® ATmega, Functional Safety (FuSa)
Package Reel - TR
Core Processor AVR
Core Size 8-Bit
Speed 20MHz
Connectivity I2C, SPI, UART/USART
Peripherals Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O 27
Program Memory Size 4KB (2K x 16)
Program Memory Type FLASH
EEPROM Size 256 x 8
Supply Voltage 1.8V ~ 5.5V
Data Converters A/D 8x10b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting Surface Mount
Package 32-TQFP
Case / Package 32-TQFP (7x7)
Family Name ATMEGA48
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.31.0001
Other Part Number 1611-ATMEGA48PB-AURDKR-ND, 1611-ATMEGA48PB-AURTR-ND, 1611-ATMEGA48PB-AURCT, 1611-ATMEGA48PB-AURTR, ATMEGA48PB-AURCT, ATMEGA48PB-AURDKR, 1611-ATMEGA48PB-AURDKR, 1611-ATMEGA48PB-AURDKRINACTIVE, ATMEGA48PB-AURTR, 1611-ATMEGA48PB-AURTRINACTIVE
Quantity per package 2000
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 862363-ATMEGA48PB-AUR
Ultra Librarian 3D Model Ultra Librarian ATMEGA48PB-AUR CAD Model

Description

The ATMEGA48PB-AUR is a versatile 8-bit microcontroller from the popular AVR family, produced by Microchip Technology. This high-performance, low-power Atmel® AVR RISC-based microcontroller combines 4KB ISP flash memory, 256B EEPROM, 512B SRAM, with a 20MHz internal oscillator, and a variety of robust peripherals and features. Designed for efficiency and flexibility, it is an ideal choice for a wide range of applications, including industrial control, consumer electronics, and Internet of Things (IoT) devices.

Key Features

  • Advanced RISC Architecture: With 131 powerful instructions, most of which are executed in a single clock cycle, the ATMEGA48PB-AUR achieves throughputs approaching 1 MIPS per MHz, balancing power consumption and processing speed.
  • Memory: The device is equipped with 4KB of in-system programmable flash, 512B SRAM, and 256B EEPROM, allowing for ample space for application code and data storage.
  • Peripherals: A rich set of peripherals includes an 8-channel 10-bit A/D converter, a master/slave SPI serial interface, two 8-bit timer/counters with separate prescalers, a programmable watchdog timer with internal oscillator, and more.
  • Power Efficiency: The microcontroller operates between 1.8-5.5V, supporting low-power idle, power-down, and standby modes, making it suitable for battery-operated applications.
  • Programming: The device supports both serial programming and parallel programming, offering flexibility for developers in various programming environments.

Applications

The ATMEGA48PB-AUR is designed to support a broad array of applications. Its robust feature set and low power consumption make it particularly well-suited for:

  • Automotive systems
  • Home automation and security
  • Battery-operated devices
  • Smart sensors and instrumentation
  • Consumer electronics
  • DIY projects and educational platforms

Quality and Reliability

Microchip Technology is known for its commitment to quality and the ATMEGA48PB-AUR is no exception. It is designed to meet the rigorous standards required by industrial applications and is backed by Microchip's reputation for delivering reliable and durable products.

You May Also Be Interested in

Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Need more? Email Us
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SSOP
Lowest to $1.0833
Atmel
IC MCU 32BIT 128KB FLASH 100LQFP
Lowest to $7.6951
Microchip Technology
Lowest to $3.1721
Atmel
IC MCU 8BIT 16KB FLASH 38VQFN
Lowest to $1.7648
Atmel
IC MCU 8BIT 8KB FLASH 38VQFN
Need more? Email Us
Atmel
IC MCU 32BIT 64KB FLASH 48LQFP
Lowest to $5.4567
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SSOP
Lowest to $4.6838
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.4601 $51.1035
75+ $1.3659 $102.4425
115+ $1.3188 $151.6620
165+ $1.2246 $202.0590
215+ $1.1775 $253.1625
270+ $1.1304 $305.2080
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 33,330 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess