EN
  • EN
  • DE

ATMEGA4809-AF

Part No ATMEGA4809-AF
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 48KB FLASH 48TQFP  /  AVR series Microcontroller IC 8-Bit 20MHz 48KB (24K x 16) FLASH 48-TQFP (7x7)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - Microcontrollers
Mfr Microchip Technology
Series megaAVR® 0, Functional Safety (FuSa)
Package Tray
Core Processor AVR
Core Size 8-Bit
Speed 20MHz
Connectivity I2C, SPI, UART/USART
Peripherals Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O 41
Program Memory Size 48KB (24K x 16)
Program Memory Type FLASH
EEPROM Size 256 x 8
RAM Size 6K x 8
Supply Voltage - Operating 1.8V ~ 5.5V
Data Converters A/D 16x10b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 125°C (TA)
Mounting SMD (SMT)
Package / Case 48-TQFP
Supplier Device Package 48-TQFP (7x7)
Base Product Number ATMEGA4809
MSL Level 3 (168 Hours)
ECCN EAR99
HTSUS 8542.31.0001
Other Names 150-ATMEGA4809-AF
Standard Package 250
Win Source Part Number 1129763-ATMEGA4809-AF
Ultra Librarian 3D Model Ultra Librarian ATMEGA4809-AF CAD Model

Description

The ATMEGA4809-AF is a versatile microcontroller unit (MCU) from Microchip Technology, designed to offer a perfect blend of power efficiency and performance for a broad range of applications. This high-performance, low-power AVR® MCU is based on the Microchip Advanced RISC Architecture (AVR) and is equipped with a rich set of features that make it ideal for complex embedded systems.

Key Features

  • Core: The MCU features a powerful 8-bit AVR processor with a clock speed of up to 20MHz, providing a robust platform for executing complex instructions with efficiency.
  • Memory: It comes with 48KB of in-system self-programmable flash memory, 6KB SRAM, and 256B EEPROM, ensuring ample space for application code and data storage.
  • I/O Ports: The device includes 40 programmable I/O lines, which allow for versatile interfacing with peripheral devices and sensors.
  • Advanced Peripherals: It boasts a rich peripheral set including a 10-bit ADC with internal voltage reference, multiple 16-bit timers, USART, SPI, and I2C interfaces for communication, as well as a Configurable Custom Logic (CCL) block for implementing custom logic functions without additional components.
  • Power Management: The ATMEGA4809-AF supports a wide voltage range of 1.8V to 5.5V and features multiple power-saving modes, making it suitable for battery-powered and portable applications.

Applications

The ATMEGA4809-AF is highly adaptable and can be employed in various applications, including but not limited to, industrial control systems, IoT devices, smart home automation, automotive electronics, and consumer electronics.

Programming and Development

Programming the MCU is facilitated through a UPDI (Unified Program and Debug Interface), allowing for straightforward development and debugging. Additionally, it is supported by Microchip's robust software development environments, including Atmel Studio and the MPLAB X Integrated Development Environment, which provide a comprehensive set of tools for programming and testing the MCU.

With its advanced features and flexibility, the Microchip ATMEGA4809-AF stands out as a reliable choice for designers and engineers looking to create sophisticated and efficient electronic products.

You May Also Be Interested in

GigaDevice Semiconductor
ARM Cortex-M3 48MHz 27 LQFP-32(7x7) Microcontrollers RoHS
Lowest to $1.1642
GigaDevice Semiconductor
ARM Cortex-M3 32 Bit 120MHz 82 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $9.3135
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 37 QFN-48-EP(6x6) Microcontrollers RoHS
Lowest to $1.6299
Rockchip
TFBGA-395L Microcontrollers RoHS
Lowest to $9.6045
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 51 LQFP-64(10x10) Microcontrollers RoHS
Lowest to $2.0577
Corebai Microelectronics (Beijing) Co., Ltd
TQFP-100(14x20) Microcontrollers RoHS
Lowest to $9.9348
PADAUK
Others SOT-23-6 Microcontrollers RoHS
Lowest to $0.1027
Rockchip
FCCSP-636L(19x19) Microcontrollers RoHS
Lowest to $34.9254
Panasonic
QFP-64 Microcontrollers RoHS
Lowest to $10.1866

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143

Pricing & Ordering

Quantity Unit Price Ext. Price
14+ $3.7084 $51.9176
33+ $3.0428 $100.4124
51+ $2.9477 $150.3327
71+ $2.8526 $202.5346
91+ $2.7576 $250.9416
122+ $2.4723 $301.6206
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,785 pieces
MOQ: 14 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess