EN
  • EN
  • DE

ATMEGA3290-16AI

Part No ATMEGA3290-16AI
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 32KB FLASH 100TQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Embedded - Microcontrollers
Mfr Microchip Technology
Series AVR® ATmega
Package Tray
Product Status Obsolete
Programmable Not Verified
Core Processor AVR
Core Size 8-Bit
Speed 16MHz
Connectivity SPI, UART/USART, USI
Peripherals Brown-out Detect/Reset, LCD, POR, PWM, WDT
Number of I/O 69
Program Memory Size 32KB (16K x 16)
Program Memory Type FLASH
EEPROM Size 1K x 8
RAM Size 2K x 8
Voltage - Supply (Vcc/Vdd) 2.7V ~ 5.5V
Data Converters A/D 8x10b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting Type Surface Mount
Package / Case 100-TQFP
Supplier Device Package 100-TQFP (14x14)
Base Product Number ATMEGA3290
Standard Package 90 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.31.0001
Win Source Part Number 566709-ATMEGA3290-16AI
Ultra Librarian 3D Model Ultra Librarian ATMEGA3290-16AI CAD Model

Description

Microchip Technology's ATMEGA3290-16AI Microcontroller

The ATMEGA3290-16AI microcontroller is a highly capable, low-power device from Microchip Technology, designed for a wide range of applications that require efficient power usage and robust performance in a compact package. This microcontroller is part of the popular AVR® family, which is well-regarded for its ease of use, advanced RISC architecture, and versatile feature set.

Featuring a 16 MHz maximum operating frequency, the ATMEGA3290-16AI provides the speed needed for responsive operations in time-sensitive tasks. Its 32KB of in-system self-programmable flash memory allows for ample space for application code, which can be updated in the field, enhancing the product's longevity and adaptability.

With 2KB of EEPROM and 2KB of internal SRAM, the ATMEGA3290-16AI offers enough storage for data logging and runtime data handling. The integration of these memory types on a single chip simplifies the design process for engineers, allowing them to focus on creating more innovative and efficient applications.

The microcontroller includes a variety of peripherals that expand its capabilities. These include an 8-channel, 10-bit analog-to-digital converter (ADC), which is essential for interfacing with analog sensors and converting their signals into digital data for processing. It also features a real-time counter (RTC), six PWM channels, and a programmable serial USART, making it well-suited for complex tasks like motor control, system monitoring, and serial communication.

Security and safety are also addressed with features like a watchdog timer, brown-out detection, and a full complement of protection fuses. These ensure the microcontroller operates reliably even in challenging conditions, preventing unexpected behavior and data corruption.

The ATMEGA3290-16AI operates within a voltage range of 1.8V to 5.5V, allowing for flexible power supply design and compatibility with both battery-powered and mains-connected applications. Its 64-pin TQFP (Thin Quad Flat Pack) package enables a compact footprint on PCBs, making it an excellent choice for space-constrained projects.

Whether you're designing industrial control systems, consumer electronics, or IoT devices, the ATMEGA3290-16AI from Microchip Technology offers the performance, reliability, and scalability needed to bring your innovative ideas to life.

You May Also Be Interested in

Microchip Technology
IC MCU 8/16BIT 256KB FLASH 64QFN
Lowest to $11.7177
Microchip Technology
IC MCU 32BIT 128KB FLASH 100TQFP
Lowest to $5.0689
Microchip Technology
IC MCU 16/32B 512KB FLASH 64LQFP
Lowest to $10.8882
Silicon Labs
IC MCU 8BIT 128KB FLASH 100TQFP
Lowest to $87.4012
Microchip Technology
IC MCU 8BIT 8KB FLASH 44PLCC
Need more? Email Us
Microchip Technology
IC MCU 8BIT 16KB FLASH 40PDIL
Need more? Email Us
Microchip Technology
IC MCU 8BIT 32KB OTP 44PLCC
Lowest to $5.8050
Renesas Electronics America
IC MCU 8BIT 16KB OTP 84PLCC
Lowest to $62.7412
Microchip Technology
32-BIT, FLASH, RISC ARM9 CPU
Lowest to $28.6764

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess