EN
  • EN
  • DE

ATMEGA328PB-MNR

Part No ATMEGA328PB-MNR
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 32KB FLASH 32VFQFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 51 Weeks
Features series Microcontroller IC
Manufacturer Microchip Technology
Series AVR® ATmega, Functional Safety (FuSa)
Package Reel - TR
Number of I/O 27
Family Name ATmega328
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.31.0001
Other Part Number ATMEGA328PB-MNRCT, ATMEGA328PB-MNRDKR, ATMEGA328PB-MNRTR, ATMEGA328PB-MNR-ND
Quantity per package 6000
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 852185-ATMEGA328PB-MNR
Ultra Librarian 3D Model Ultra Librarian ATMEGA328PB-MNR CAD Model

Description

Microchip Technology's ATMEGA328PB-MNR

The ATMEGA328PB-MNR is a high-performance, low-power Microchip picoPower 8-bit AVR RISC-based microcontroller. This advanced MCU combines 32KB ISP flash memory, 1KB EEPROM, 2KB SRAM, 26 general purpose I/O lines, 32 general-purpose working registers, three flexible timer/counters with compare modes, internal and external interrupts, serial programmable USART, a byte-oriented 2-wire serial interface, SPI serial port, a 6-channel 10-bit A/D converter (8 channels in TQFP and QFN/MLF packages), programmable watchdog timer with internal oscillator, and five software selectable power saving modes.

The device operates at a frequency of up to 20MHz with a voltage range of 1.8-5.5 volts. By executing powerful instructions in a single clock cycle, the ATMEGA328PB-MNR achieves throughputs approaching 1 MIPS per MHz, balancing power consumption and processing speed.

ATMEGA328PB-MNR is designed to support the QTouch library, making it suitable for touch applications. Its innovative picoPower technology allows the microcontroller to operate at minimal power, making it ideal for battery-powered and portable applications. It also features an on-chip Analog Comparator and is capable of interfacing with inductive, capacitive, or resistive sensors.

This microcontroller is an excellent choice for a wide range of applications, including industrial automation, home automation, IoT devices, and much more. It is particularly famous for being the core of many Arduino boards, which makes it a preferred choice for hobbyists and educators in the field of electronics and embedded systems.

The ATMEGA328PB-MNR comes in a 32-pad QFN package, ensuring a compact footprint for space-constrained applications. With its robust set of peripherals and extensive interrupt capabilities, it allows designers to create highly responsive and interactive systems. Microchip Technology provides comprehensive development tools and data sheets, making the deployment of the ATMEGA328PB-MNR in your next project both efficient and straightforward.

Whether you're designing a sophisticated industrial control system or a simple DIY project, the ATMEGA328PB-MNR is a versatile, reliable, and cost-effective microcontroller that offers a perfect blend of power efficiency and computational performance.

You May Also Be Interested in

Atmel
IC MCU 32BIT 256KB FLASH 49WLCSP
Lowest to $3.3622
Atmel
IC MCU 8BIT 8KB FLASH 38VQFN
Need more? Email Us
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SSOP
Lowest to $1.0833
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28SSOP
Lowest to $0.3076
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SSOP
Lowest to $4.6838
Microchip Technology
IC MCU 8BIT 14KB FLASH 28SOIC
Lowest to $7.8205
Microchip Technology
Lowest to $3.1721
Atmel
Lowest to $2.0975
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376

Pricing & Ordering

Quantity Unit Price Ext. Price
14+ $3.6258 $50.7612
34+ $2.9750 $101.1500
53+ $2.8821 $152.7513
72+ $2.7891 $200.8152
93+ $2.6961 $250.7373
125+ $2.4172 $302.1500
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,690 pieces
MOQ: 14 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess