EN
  • EN
  • DE

ATMEGA165PA-AUR

Part No ATMEGA165PA-AUR
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 16KB FLASH 64TQFP / MCU 8-bit AVR RISC 16KB Flash 2.5V/3.3V/5V 64-Pin TQFP T/R
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Microchip Technology
Series AVR ATmega
Packaging Reel package
Core Processor AVR
Core Size 8-Bit
Speed 16MHz
Connectivity SPI, UART/USART, USI
Peripherals Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O 54
Program Memory Size 16KB (8K x 16)
Program Memory Type FLASH
EEPROM Size 512 x 8
RAM Size 1K x 8
Supply Voltage 1.8 V ~ 5.5 V
Data Converters A/D 8x10b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 85°C (TA)
Package 64-TQFP
Manufacturer Package 64-TQFP (14x14)
Win Source Part Number 769211-ATMEGA165PA-AUR
Popularity Medium
Supply and Demand Status Limited
Family Name ATMEGA165
Introduction Date May 02, 1997
ECCN EAR99
Country of Origin Taiwan
Halogen Free Compliant
Estimated EOL Date 2024
Ultra Librarian 3D Model Ultra Librarian ATMEGA165PA-AUR CAD Model

Description

Microchip Technology ATMEGA165PA-AUR Overview

The ATMEGA165PA-AUR from Microchip Technology is a powerful microcontroller that belongs to the popular AVR® series, renowned for its high performance and low power consumption. This microcontroller is designed to support a wide range of applications across various industries, including consumer electronics, automotive, industrial control systems, and more.

Key Features

  • Advanced RISC Architecture: The ATMEGA165PA-AUR is built on an advanced Reduced Instruction Set Computing (RISC) architecture, which enables fast and efficient processing with a minimum number of clock cycles per instruction.
  • High Memory Capacity: It comes with 16KB of in-system self-programmable flash memory, 512 bytes of EEPROM, and 1KB of internal SRAM. This ample memory space allows for complex programs and data storage without the need for external memory components.
  • Robust Peripheral Features: The device includes a variety of peripherals such as UART, SPI, and I2C serial interfaces, multiple 16-bit timers, PWM channels, and up to 32 programmable I/O lines, giving developers flexibility in designing versatile embedded systems.
  • Low Power Consumption: With multiple power-saving modes including Idle, ADC Noise Reduction, Power-save, Power-down, and Standby, the ATMEGA165PA-AUR is optimized for battery-powered and power-sensitive applications.
  • 10-bit Analog-to-Digital Converter: An integrated 10-bit ADC provides accurate analog signal measurement, which is essential for sensor interfacing and data acquisition tasks.

Package and Quality

The ATMEGA165PA-AUR is offered in a 64-TQFP (Thin Quad Flat Package) which is suitable for surface-mount technology (SMT) and is known for its space-saving footprint. The product adheres to the highest quality standards and is suitable for commercial-grade applications, operating within a temperature range of -40°C to 85°C.

Applications

Due to its versatile feature set and robust design, the ATMEGA165PA-AUR is ideal for a wide array of applications, including but not limited to:

  • Smart home devices
  • Automotive systems
  • Industrial control units
  • Battery management systems
  • Health and fitness devices

With its combination of performance, memory, and peripherals, the ATMEGA165PA-AUR from Microchip Technology is a solid choice for developers looking to create sophisticated and reliable embedded systems.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 14KB FLASH 28SDIP
Lowest to $7.5830
Microchip Technology
Lowest to $3.1721
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28QFN
Lowest to $1.1411
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $2.0948
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $5.9550
Atmel
IC MCU 8BIT 8KB FLASH 38VQFN
Need more? Email Us
Atmel
IC MCU 32BIT 128KB FLASH 100LQFP
Lowest to $7.6951
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SDIP
Lowest to $3.2444
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SOIC
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess