EN
  • EN
  • DE

STM32MP153FAA1

Part No STM32MP153FAA1
Manufacturer STMicroelectronics
Catalog Embedded - Microprocessors
Description MPU WITH ARM DUAL CORTEX-A7 800  /  ARM® Cortex®-A7 Microprocessor IC series 2 Core, 32-Bit 209MHz, 800MHz 448-LFBGA (18x18)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - Microprocessors
Mfr STMicroelectronics
Series STM32MP1
Package Tray
Core Processor ARM® Cortex®-A7
Number of Cores/Bus Width 2 Core, 32-Bit
Speed 209MHz, 800MHz
Co-Processors/DSP ARM® Cortex®-M4
RAM Controllers DDR3, DDR3L, LPDDR2, LPDDR3
Graphics Acceleration Yes
Display & Interface Controllers HDMI-CEC, LCD
Ethernet 10/100Mbps (1)
USB USB 2.0 (2), USB 2.0 OTG+ PHY (3)
Voltage - I/O 2.5V, 3.3V
Temperature Range - Operating -20°C ~ 105°C (TJ)
Security Features ARM TZ
Package / Case 448-LFBGA
Supplier Device Package 448-LFBGA (18x18)
Additional Interfaces CAN, Ethernet, I²C, MMC/SD/SDIO, SPDIF, SPI, UART, USB
Base Product Number STM32
Other Names 497-STM32MP153FAA1
Standard Package 84
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 5A992C
HTSUS 8542.31.0001
Win Source Part Number 1261829-STM32MP153FAA1
Ultra Librarian 3D Model Ultra Librarian STM32MP153FAA1 CAD Model

Description

STM32MP153FAA1 Microprocessor Overview

The STM32MP153FAA1 is a highly capable microprocessor from STMicroelectronics, designed to cater to the needs of various industrial and consumer applications. This dual-core microprocessor is part of the STM32MP1 series, which is known for its high performance, rich set of peripherals, and flexibility in use.

Key Features

  • Dual-core Configuration: The STM32MP153FAA1 features a dual-core architecture with an ARM® Cortex®-A7 core operating at up to 800 MHz and a Cortex®-M4 core running at up to 209 MHz. This allows for efficient multitasking and real-time application handling.
  • Integrated Security: Security is a top priority, and this microprocessor includes features such as a TrustZone® for ARMv7-M, cryptographic acceleration, and secure boot, ensuring secure operations for sensitive applications.
  • Rich Connectivity: With a comprehensive set of communication interfaces, including multiple UARTs, I2C, SPI, CAN, and Ethernet, the STM32MP153FAA1 ensures seamless connectivity with a wide range of peripherals and networks.
  • Advanced Graphics Support: The inclusion of a 3D GPU and support for dual displays makes it an excellent choice for applications requiring advanced graphical capabilities.
  • Robust Peripheral Set: The device comes with an extensive range of integrated peripherals, such as ADCs, DACs, a camera interface, and LCD-TFT display controller, allowing for versatile use in complex embedded systems.

Applications

The STM32MP153FAA1 is ideally suited for a variety of applications, including:

  • Industrial control systems
  • Human-machine interfaces (HMIs)
  • Consumer electronics
  • Internet of Things (IoT) devices
  • Medical equipment
  • Home automation systems

Development Support

STMicroelectronics provides extensive support for development with the STM32MP153FAA1, including a comprehensive software development kit (SDK), hardware development tools, and a vibrant community for sharing knowledge and resources. This ensures a smooth development process from prototype to production.

You May Also Be Interested in

Renesas Electronics America
IC MPU RZ/A2M 528MHZ 256LFBGA
Need more? Email Us
Freescale Semiconductor - NXP
IC MPU MPC85XX 1.333GHZ 783FCBGA
Need more? Email Us
NXP / Nexperia
IC MPU I.MX8MM 1.6GHZ 486LFBGA
Lowest to $75.2414
Altera
IC MPU MOBL PENT 266MHZ 615BGA
Need more? Email Us
NXP / Nexperia
Microprocessor, 64-Bit, 1200MHz,
Need more? Email Us
NXP / Nexperia
QORIQ, 64-BIT POWER ARCH SOC, 4
Need more? Email Us
NXP / Nexperia
IC MPU QORIQ 1.0GHZ 525FCPBGA
Need more? Email Us
IBM
IBM25PPC750 - POWERPC 750FX RISC
Need more? Email Us
Freescale Semiconductor - NXP
IC MPU QORIQ P2 1.2GHZ PBGA689
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess