EN
  • EN
  • DE

ATMEGA162-16AUR

Part No ATMEGA162-16AUR
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 16KB FLASH 44TQFP / AVR series Microcontroller IC 8-Bit 16MHz 16KB (8K x 16) FLASH 44-TQFP (10x10)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - Microcontrollers
Mfr Microchip Technology
Series AVR® ATmega
Package Tape & Reel
Core Processor AVR
Core Size 8-Bit
Speed 16MHz
Connectivity EBI/EMI, SPI, UART/USART
Peripherals Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O 35
Program Memory Size 16KB (8K x 16)
Program Memory Type FLASH
EEPROM Size 512 x 8
RAM Size 1K x 8
Supply Voltage - Operating 2.7V ~ 5.5V
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case 44-TQFP
Supplier Device Package 44-TQFP (10x10)
Base Product Number ATMEGA162
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.31.0001
Other Names 1611-ATMEGA162-16AURTR-ND,ATMEGA162-16AUR-ND,1611-ATMEGA162-16AURTRINACTIVE,ATMEGA16216AUR,ATMEGA162-16AURCT,1611-ATMEGA162-16AURCT,1611-ATMEGA162-16AURDKR-ND,1611-ATMEGA162-16AURDKRINACTIVE,ATMEGA162-16AURTR,1611-ATMEGA162-16AURTR,ATMEGA162-16AURDKR,1611-ATMEGA162-16AURDKR
Standard Package 2,000
Win Source Part Number 1195666-ATMEGA162-16AUR
Ultra Librarian 3D Model Ultra Librarian ATMEGA162-16AUR CAD Model

Description

Microchip Technology's ATMEGA162-16AUR Microcontroller

The ATMEGA162-16AUR is a powerful 8-bit microcontroller from the popular ATmega family, produced by Microchip Technology. This versatile microcontroller is designed to offer a perfect blend of power efficiency and performance for a wide range of embedded applications.

At the heart of the ATMEGA162-16AUR is a high-performance, low-power AVR® 8-bit microcontroller that utilizes an advanced RISC architecture. With its 16MHz clock speed, it executes powerful instructions in a single clock cycle, allowing the device to achieve throughputs approaching 1 MIPS per MHz. This balance of power and speed makes it ideal for applications that require a high level of control and processing power without sacrificing energy efficiency.

The device comes with 16KB of in-system programmable flash memory, providing plenty of space for application code. Additionally, it includes 512 Bytes EEPROM and 1KB SRAM, offering ample room for data storage. The flash memory is endurance rated at 10,000 write/erase cycles, ensuring reliability and longevity for applications that require frequent code updates or data logging.

The ATMEGA162-16AUR features a range of peripherals that enhance its capabilities. It has 35 general purpose I/O lines, 32 general purpose working registers, a real-time counter, three flexible timer/counters with compare modes, internal and external interrupts, a serial programmable USART, a byte-oriented 2-wire serial interface, an SPI serial port, and a watchdog timer with internal oscillator. These features make it highly adaptable to a variety of tasks, from simple I/O control to more complex serial data processing.

For designers concerned with power consumption, the ATMEGA162-16AUR includes a variety of power-saving modes. These modes allow the microcontroller to adjust its power usage dynamically, reducing consumption to a minimum when full processing power is not required.

Available in a 44-pin TQFP package, the ATMEGA162-16AUR is also designed for robust operation, with an operating voltage range of 4.5V to 5.5V and an industrial temperature range of -40°C to 85°C. This makes it suitable for harsh environments and demanding applications across industries.

In summary, the ATMEGA162-16AUR from Microchip Technology is a feature-rich microcontroller that offers an excellent balance of power, performance, and energy efficiency, making it an ideal choice for a diverse range of embedded systems.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 14KB FLASH 28SDIP
Lowest to $7.5830
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Need more? Email Us
Atmel
IC MCU 8BIT 1KB FLASH 20QFN
Lowest to $1.3571
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Need more? Email Us
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28QFN
Lowest to $1.1411
Atmel
Need more? Email Us
Atmel
IC MCU 8BIT 16KB FLASH 38VQFN
Lowest to $1.7648
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Lowest to $17.4627
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28SSOP
Lowest to $0.3076

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $4.7441 $52.1851
26+ $3.8926 $101.2076
40+ $3.7709 $150.8360
55+ $3.6493 $200.7115
71+ $3.5277 $250.4667
95+ $3.1627 $300.4565
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 28,015 pieces
MOQ: 11 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess