EN
  • EN
  • DE

ATMEGA128A-ANR

Part No ATMEGA128A-ANR
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 128KB FLASH 64TQFP / AVR AVR® ATmega Microcontroller IC 8-Bit 16MHz 128KB (64K x 16) FLASH 64-TQFP (14x14)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Embedded - Microcontrollers
Mfr Microchip Technology
Series AVR® ATmega
Package Tape & Reel
Product Status Active
Core Processor AVR
Core Size 8-Bit
Speed 16MHz
Connectivity EBI/EMI, I²C, SPI, UART/USART
Peripherals Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O 53
Program Memory Size 128KB (64K x 16)
Program Memory Type FLASH
EEPROM Size 4K x 8
RAM Size 4K x 8
Voltage - Supply (Vcc/Vdd) 2.7V ~ 5.5V
Data Converters A/D 8x10b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 105°C (TA)
Mounting Type Surface Mount
Package / Case 64-TQFP
Supplier Device Package 64-TQFP (14x14)
Base Product Number ATMEGA128
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.31.0001
Win Source Part Number 1355725-ATMEGA128A-ANR
Ultra Librarian 3D Model Ultra Librarian ATMEGA128A-ANR CAD Model

Description

Microchip Technology's ATMEGA128A-ANR

The ATMEGA128A-ANR is a powerful microcontroller that harnesses the versatile AVR architecture, crafted by the renowned semiconductor manufacturer, Microchip Technology. This compact yet robust integrated circuit is designed to cater to the sophisticated needs of modern embedded systems, offering a harmonious blend of performance, efficiency, and flexibility.

With its advanced RISC architecture, the ATMEGA128A-ANR boasts a substantial 128KB of in-system self-programmable flash memory, providing ample space for complex applications. The device operates at a voltage range of 4.5V to 5.5V, delivering high-speed processing with a maximum frequency of 16MHz. This ensures swift and efficient execution of operations, making it an ideal choice for time-sensitive tasks.

The microcontroller features 4KB of EEPROM and 4KB of SRAM, ensuring sufficient storage for data retention and smooth multitasking capabilities. Furthermore, its 53 general-purpose I/O lines, 32 general-purpose working registers, and multiple flexible timer/counters with compare modes offer extensive interfacing and control possibilities.

Equipped with a 10-bit ADC with up to 16 channels, the ATMEGA128A-ANR provides precise analog to digital conversion, enabling it to accurately process signals from various sensors and inputs. The inclusion of a JTAG (Joint Test Action Group) interface allows for extensive on-chip debugging, which is essential for development and troubleshooting.

Connectivity is a strong suit of the ATMEGA128A-ANR, featuring a full duplex USART, Master/Slave SPI serial interface, and a two-wire Serial Interface (I2C compatible), offering versatile options for communication with other devices and peripherals.

The device also boasts power-saving features such as Power-down and Standby modes, which are invaluable for battery-operated applications where energy efficiency is paramount. Additionally, it supports a wide range of operating temperatures, making it robust enough for challenging environmental conditions.

In summary, the ATMEGA128A-ANR from Microchip Technology is a feature-rich microcontroller that is well-suited for a variety of applications, including industrial control, sensor systems, automotive, and many other embedded system applications. Its blend of memory capacity, processing power, and connectivity options make it a versatile and reliable choice for designers and engineers.

You May Also Be Interested in

Atmel
IC MCU 8BIT 16KB FLASH 38VQFN
Lowest to $1.7648
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SSOP
Lowest to $4.6838
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SDIP
Lowest to $13.8780
Atmel
Lowest to $2.0975
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SSOP
Lowest to $1.0833
Atmel
IC MCU 32BIT 64KB FLASH 64LQFP
Lowest to $6.2499
Atmel
IC MCU 32BIT 128KB FLASH 100LQFP
Lowest to $7.6951
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Need more? Email Us
Atmel
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess