EN
  • EN
  • DE

APM4476KC

Part No APM4476KC
Manufacturer Anpec
Catalog Miscellaneous
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Anpec
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 817656-APM4476KC
Ultra Librarian 3D Model Ultra Librarian APM4476KC CAD Model

Description

The APM4476KC is a 30V N-Channel MOSFET produced by Anpec. This power MOSFET is designed for high-efficiency switching applications and offers excellent performance in terms of low on-resistance and fast switching speed. It is suitable for various power management circuits and load switching applications.

Applications

  • DC-DC Converters: Used in step-up, step-down, and inverting DC-DC converters.
  • Load Switching: Ideal for switching various loads in electronic devices.
  • Power Management: Employed in power management systems for efficient power delivery.
  • Motor Control: Can be used in low-voltage motor control circuits.
  • Backlight Inverters: Used in inverters for powering backlights in LCD screens.

Features

  • Low On-Resistance: Minimizes power loss and improves efficiency.
  • Fast Switching Speed: Enables high-frequency operation.
  • Logic Level Gate Drive: Allows direct drive from microcontrollers and logic circuits.
  • Avalanche Rated: Provides ruggedness and reliability in harsh conditions.
  • RoHS Compliant: Environmentally friendly, compliant with RoHS standards.

Benefits

  • High Efficiency: Reduces power consumption and heat generation.
  • Improved Thermal Performance: Low on-resistance leads to lower operating temperatures.
  • Simplified Circuit Design: Easy to integrate into various circuit configurations.
  • Enhanced Reliability: Avalanche rating ensures robust performance under stress.
  • Environmentally Friendly: Compliant with environmental regulations.

Additional Details

The APM4476KC is available in a SOP-8 package. The MOSFET features a gate-source voltage (VGS) rating that specifies the maximum voltage that can be applied between the gate and source without damaging the device. The drain current (ID) rating indicates the maximum current the MOSFET can handle in continuous operation. It is commonly used in portable devices, power supplies, and other applications requiring efficient power switching. The gate charge (Qg) is optimized for fast switching and low power loss. The device is designed to operate over a wide temperature range, making it suitable for various environments. Detailed electrical characteristics, such as on-resistance versus gate voltage and switching times, are available in the datasheet.

You May Also Be Interested in

Advantech Corp
UBIQUITOUS TOUCH COMPUTER
Need more? Email Us
Comet America, LP
Need more? Email Us
Advantech Corp
15.6" RES.T/S PANEL HASWELL I5
Need more? Email Us
Phoenix Contact
Need more? Email Us
Enocean
PUSHBUTTON TRANSMITTER MODULE / Pushbutton Transmitter Module
Need more? Email Us
Littelfuse Inc.
RS-485 TO RS-232-C CONV W 120-VA / Converter, RS-232 to RS-422/485
Need more? Email Us
IXYS
X SERIES KEY PLUG W/WIRE 350MM
Need more? Email Us
Advantech Corp
UBIQUITOUS TOUCH COMPUTER
Need more? Email Us
J.W. Winco
ADJ LEVER PLASTIC, STAINLESS M10 / Adjustable Lever Orange
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess