EN
  • EN
  • DE

ATMEGA1280V-8AUR

Part No ATMEGA1280V-8AUR
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 128KB FLASH 100TQFP / AVR AVR® ATmega Microcontroller IC 8-Bit 8MHz 128KB (64K x 16) FLASH 100-TQFP (14x14)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded>Microcontrollers
Manufacturer Microchip Technology
Packaging Reel - TR
Core Processor AVR
Core Size 8-Bit
Speed 8MHz
Connectivity EBI/EMI, I2C, SPI, UART/USART
Peripherals Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O 86
Program Memory Size 128KB (64K x 16)
Program Memory Type FLASH
EEPROM Size 4K x 8
RAM Size 8K x 8
Voltage - Supply (Vcc/Vdd) 1.8V ~ 5.5V
Data Converters A/D 16x10b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 85°C
Mounting Surface Mount
Case / Package 100-TQFP
Supplier Device Package 100-TQFP (14x14)
Base Product Number ATMEGA1280
RoHS Status ROHS3 Compliant
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.31.0001
Other Part Number ATMEGA1280V-8AURCT,ATMEGA1280V-8AURTR,ATMEGA1280V-8AURDKR,ATMEGA1280V8AUR,ATMEGA1280V-8AUR-ND
Standard Package 1,500
Win Source Part Number 1318954-ATMEGA1280V-8AUR
Ultra Librarian 3D Model Ultra Librarian ATMEGA1280V-8AUR CAD Model

Description

Microchip Technology's ATMEGA1280V-8AUR Microcontroller

The ATMEGA1280V-8AUR is a high-performance, low-power Atmel 8-bit AVR RISC-based microcontroller from Microchip Technology, combining 128KB ISP flash memory, 8KB SRAM, 4KB EEPROM, and a clock speed of 8MHz. It features an extensive instruction set and is designed to support complex tasks, while ensuring power efficiency, making it an ideal choice for embedded systems.

Key Features:

  • Advanced RISC Architecture: With 131 powerful instructions, most of which are executed in a single clock cycle, the ATMEGA1280V-8AUR offers a perfect balance between speed and power consumption.
  • High Endurance Non-volatile Memory Segments: The device is equipped with 128KB of in-system programmable flash, 4KB EEPROM, and 8KB SRAM, supporting a wide range of applications that require large code or data storage.
  • JTAG (IEEE std. 1149.1 compliant) Interface: The inclusion of a JTAG interface facilitates on-chip debugging and programming, which is essential for development and troubleshooting.
  • Peripheral Features: It boasts a variety of peripherals including 4 flexible Timer/Counters with compare modes, 2 USARTs, a byte-oriented 2-wire Serial Interface, an 8-channel, 10-bit ADC, a programmable Watchdog Timer with internal oscillator, and SPI serial port, among others.
  • Power Efficiency: Operating at 2.7-5.5V, the ATMEGA1280V-8AUR is designed for applications that require low power consumption. Its Power-save mode with Idle and Power-down features ensures optimal power usage.
  • Real-time Counter with Separate Oscillator: This feature allows for accurate timekeeping and event management, which is crucial for time-sensitive tasks.
  • Up to 16 MIPS Throughput at 16 MHz: Despite the device's 8MHz clock speed, it can achieve up to 16 MIPS throughput at 16 MHz, ensuring swift and efficient operation.

The ATMEGA1280V-8AUR microcontroller is housed in a 64-lead TQFP (Thin Quad Flat Pack) and MLF (Micro Lead Frame) packages. Its robust I/O capability and extensive memory make it suitable for demanding applications such as automation, IoT devices, and advanced sensor systems. Its efficient power management and programmability make it a versatile choice for designers looking to balance performance with power constraints.

With its extensive feature set and Microchip's commitment to quality, the ATMEGA1280V-8AUR stands out as a reliable and flexible microcontroller solution for a wide array of electronic applications.

You May Also Be Interested in

Wch
51 Family 56MHz SSOP-20-208mil Microcontrollers RoHS
Lowest to $1.3971
Corebai Microelectronics (Beijing) Co., Ltd
TQFP-100(14x20) Microcontrollers RoHS
Lowest to $9.9348
Wch
Others 144MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.9105
PADAUK
Others SOT-23-6 Microcontrollers RoHS
Lowest to $0.1027
ARTERY
ARM Cortex-M4F 288MHz 84 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $6.4030
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 37 QFN-48-EP(6x6) Microcontrollers RoHS
Lowest to $2.2265
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $1.5135
Rockchip
FCCSP-636L(19x19) Microcontrollers RoHS
Lowest to $34.9254
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $13.0971

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $13.9462 $55.7848
9+ $11.4431 $102.9879
14+ $11.0855 $155.1970
19+ $10.7279 $203.8301
25+ $10.3703 $259.2575
33+ $9.2975 $306.8175
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,000 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess