EN
  • EN
  • DE

ATF20V8B15PCATF20V8B15PU

Part No ATF20V8B15PCATF20V8B15PU
Manufacturer Microchip Technology
Catalog OEM Parts (A - B)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1046794-ATF20V8B15PCATF20V8B15PU
Categories OEM Parts(A-B)
Manufacturer Microchip Technology
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian ATF20V8B15PCATF20V8B15PU CAD Model

Description

The ATF20V8B15PC and ATF20V8B15PU from Microchip Technology are high-performance CMOS (Electrically-Erasable Programmable Read-Only Memory) EEPLD (Electrically Erasable Programmable Logic Device) devices designed to offer a flexible and cost-effective solution for programmable logic needs. These devices are part of the Atmel (now Microchip) SPLD (Simple Programmable Logic Device) family and are well-suited for a wide range of applications in the automotive, industrial, consumer, and telecommunications markets.

Key Features:

  • High-Density Design: These devices feature 20 pins with a user-programmable internal architecture, allowing designers to optimize the logic for space and power efficiency.
  • Speed: The ATF20V8B15PC/PU variants offer a maximum speed of 15 ns, which is suitable for high-speed applications requiring quick logic operations.
  • Flexible Programming: The devices are easily programmable with industry-standard programmers, providing versatility in design and updates.
  • Low Power Consumption: They are designed for low-power operation, which makes them ideal for battery-operated and power-sensitive applications.
  • Reprogrammability: With EE technology, these devices can be electrically erased and reprogrammed, allowing for design iterations and updates without the need for costly hardware changes.
  • Wide Operating Temperature Range: They operate over an extended temperature range, making them suitable for use in environments with varying temperature conditions.

Product Variants:

The ATF20V8B15PC and ATF20V8B15PU variants differ mainly in their packaging. The ATF20V8B15PC comes in a 24-pin DIP (Dual In-line Package), while the ATF20V8B15PU is available in a 24-pin JEDEC standard PLCC (Plastic Leaded Chip Carrier) package. Both packages are designed to meet the needs of various application requirements and provide reliable performance in a wide range of operating conditions.

Applications:

The versatile nature of the ATF20V8B15PC/PU devices makes them suitable for a variety of applications, including:

  • Automotive control systems
  • Industrial automation
  • Programmable logic controllers
  • Custom logic applications
  • Communication equipment
  • Consumer electronics

With their robust feature set and flexible programming options, the Microchip ATF20V8B15PC and ATF20V8B15PU devices offer designers a reliable and efficient solution for their programmable logic requirements.

You May Also Be Interested in

Allegro MicroSystems, LLC
High Precision, Highly Programmable Linear Hall Effect Sensor IC with EEPROM, Output Protocols SENT and PWM, and...
Need more? Email Us
Murata Electronics North America
Need more? Email Us
ADI Electronics
Need more? Email Us
Intel
Need more? Email Us
CJT Connectors
1.25mm(0.049in) Pitch, Header, Surface Mount(SMD), Vertical, Friction Lock, Single Row, 8 Circuits, Reel, UL 94V-0,...
Lowest to $0.1178
CJT Connectors
2.00mm(0.079in) Pitch, Receptacle Housing, Dual Row, 20 Circuits, With Center Polarization Key, With Locking Ramp,...
Need more? Email Us
Generic
Need more? Email Us
Kemet
Need more? Email Us
ABB Embedded Power
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess