EN
  • EN
  • DE

ATF1508ASVL-20QC160

Part No ATF1508ASVL-20QC160
Manufacturer Microchip Technology
Catalog Embedded - CPLDs (Complex Programmable Logic Devices)
Description IC CPLD 128MC 20NS 160QFP
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Embedded - CPLDs (Complex Programmable Logic Devices)
Mfr Microchip Technology
Series ATF15xx
Package Tray
Product Status Obsolete
Programmable Not Verified
Programmable Type In System Programmable (min 10K program/erase cycles)
Delay Time tpd(1) Max 20 ns
Voltage Supply - Internal 3V ~ 3.6V
Number of Macrocells 128
Number of I/O 96
Temperature Range - Operating 0°C ~ 70°C (TA)
Mounting Type Surface Mount
Package / Case 160-BQFP
Supplier Device Package 160-PQFP (28x28)
Base Product Number ATF1508ASVL
Standard Package 24 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 566488-ATF1508ASVL-20QC160
Ultra Librarian 3D Model Ultra Librarian ATF1508ASVL-20QC160 CAD Model

Description

The ATF1508ASVL-20QC160 is a high-performance Complex Programmable Logic Device (CPLD) from Microchip Technology, designed to deliver exceptional logic integration and flexibility for a wide range of applications. This device is part of the Atmel ATF15xxASVL family of CPLDs that are known for their low power consumption and high-speed operation.

Key Features

  • High-Density Programmable Logic: The ATF1508ASVL-20QC160 offers 128 macrocells that can be configured to implement complex logic functions, enabling designers to integrate multiple devices into a single chip.
  • High-Speed Performance: With a maximum system frequency of 20 MHz, this device is capable of meeting the speed requirements of high-performance designs.
  • Power-Efficient Operation: The low-power architecture of the ATF1508ASVL series ensures that power consumption is minimized, making it suitable for power-sensitive applications.
  • Flexible I/O Options: It features 160 pins with versatile I/O standards support, providing ample connectivity options and the ability to interface with a wide range of peripherals and other digital systems.
  • Easy Programmability: The device can be easily programmed using industry-standard tools, offering a user-friendly approach to CPLD design and implementation.
  • Security Features: Security is a priority with the ATF1508ASVL-20QC160, featuring a security bit to protect proprietary designs from unauthorized access and duplication.

Applications

This CPLD is ideal for use in various applications, including but not limited to:

  • Industrial control systems
  • Automotive electronics
  • Telecommunications infrastructure
  • Consumer electronics
  • Data communication equipment

Quality and Reliability

Microchip Technology is committed to delivering high-quality products. The ATF1508ASVL-20QC160 is manufactured to stringent standards, ensuring reliable performance in demanding environments. With its robust feature set and Microchip's reputation for quality, this CPLD is an excellent choice for designers looking to create sophisticated and reliable digital systems.

You May Also Be Interested in

Infineon Technologies
IC CPLD 192MC 12NS 160TQFP
Need more? Email Us
Renesas Electronics America
IC CPLD 19MC 20TSSOP
Lowest to $2.3250
Amd
IC CPLD 512MC 7.1NS 208QFP
Lowest to $879.6993
Altera
IC CPLD 512MC 7.5NS 256BGA
Lowest to $183.9553
Intel
IC CPLD 440MC 9NS 100MBGA
Need more? Email Us
Lattice Semiconductor Corporation
IC CPLD 256MC 7.5NS 144TQFP
Lowest to $16.0875
Microchip Technology
IC CPLD 64MC 25NS 44PLCC
Lowest to $14.8958
Broadcom Limited
9MB QDR IIPC
Lowest to $65.2829
Amd
IC CPLD 72MC 7.5NS 44PLCC
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess