EN
  • EN
  • DE

ATF1508ASL-20QC100

Part No ATF1508ASL-20QC100
Manufacturer Microchip Technology
Catalog Embedded - CPLDs (Complex Programmable Logic Devices)
Description IC CPLD 128MC 20NS 100QFP / CPLD ATF1500 Family 3K Gates 128 Macro Cells 66MHz 5V 100-Pin PQFP
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Microchip Technology
Series ATF15xx
Packaging Tray
Part Status Obsolete(EOL)
Programmable Type In System Programmable (min 10K program/erase cycles)
Delay Time tpd(1) Max 20.0ns
Voltage Supply - Internal 4.75 V ~ 5.25 V
Number of Macrocells 128
Number of I/O 80
Operating Temperature Range 0°C ~ 70°C (TA)
Mounting SMD
Package 100-BQFP
Manufacturer Package 100-PQFP (14x20)
Win Source Part Number 769185-ATF1508ASL-20QC100
Popularity Medium
Supply and Demand Status Limited
Family Name ATF1508ASL
Introduction Date May 02, 1997
ECCN EAR99
Country of Origin Philippines
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian ATF1508ASL-20QC100 CAD Model

Description

Microchip Technology ATF1508ASL-20QC100 CPLD

The ATF1508ASL-20QC100 is a high-performance Complex Programmable Logic Device (CPLD) from Microchip Technology's Atmel series, designed to offer a versatile and efficient solution for a wide range of digital logic applications. This device is well-suited for implementing custom logic circuits, providing a flexible alternative to fixed-function integrated circuits.

With its 128 macrocells and 100-pin Quad Flat package, the ATF1508ASL-20QC100 offers ample logic resources for medium complexity designs. The device operates at a speed grade of 20 ns, ensuring fast signal processing and quick response times for critical applications. It is also equipped with 3.3V core voltage, which is compatible with low-power requirements and can help reduce overall power consumption in electronic systems.

The ATF1508ASL-20QC100 features Microchip's proven electrically-erasable (EE) technology, which allows for easy reprogramming and updating of the logic configuration, making it an ideal choice for prototyping, testing, and iterative design processes. The reprogrammability of the device also extends its lifecycle, as it can be updated or repurposed for different applications without needing to replace the hardware.

Integration of this CPLD into a system is made simpler with its user-friendly software tools, including the well-known Atmel-ICE programmer and the intuitive design software suite. These tools provide designers with a comprehensive environment for device programming, simulation, and debugging, streamlining the development process from conception to implementation.

The ATF1508ASL-20QC100 is designed with robust security features, making it a secure choice for applications where intellectual property protection is crucial. Its security lock features prevent unauthorized access to the configuration data, ensuring that proprietary designs remain confidential and protected from tampering.

In summary, the ATF1508ASL-20QC100 from Microchip Technology is a versatile, efficient, and secure CPLD that is ideal for designers looking to create custom logic solutions. With its reprogrammable nature, fast operation, and comprehensive support tools, it stands as a valuable component in the field of digital logic design.

You May Also Be Interested in

Lattice Semiconductor Corporation
IC CPLD 32MC 7.5NS 64CSBGA
Lowest to $11.8868
Amd
IC CPLD 72MC 7.5NS 44PLCC
Need more? Email Us
Amd
IC CPLD 64MC 7NS 100VQFP
Need more? Email Us
Renesas Electronics America
IC CPLD 19MC 20STQFN
Lowest to $2.1414
Infineon Technologies
IC CPLD 192MC 12NS 160TQFP
Need more? Email Us
Intel
IC CPLD 128MC 7.5NS 160QFP
Need more? Email Us
Intel
IC CPLD 128MC 7.5NS 100FBGA
Need more? Email Us
Microchip Technology
IC CPLD 64MC 25NS 44PLCC
Lowest to $14.8958
Intel
IC CPLD 32MC 7.5NS 64MBGA
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess