EN
  • EN
  • DE

ATF1508AS-15QI100

Part No ATF1508AS-15QI100
Manufacturer Microchip Technology
Catalog Embedded - CPLDs (Complex Programmable Logic Devices)
Description IC CPLD 128MC 15NS 100QFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Embedded - CPLDs (Complex Programmable Logic Devices)
Mfr Microchip Technology
Series ATF15xx
Package Tray
Product Status Obsolete
Programmable Not Verified
Programmable Type In System Programmable (min 10K program/erase cycles)
Delay Time tpd(1) Max 15 ns
Voltage Supply - Internal 4.5V ~ 5.5V
Number of Macrocells 128
Number of I/O 80
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting Type Surface Mount
Package / Case 100-BQFP
Supplier Device Package 100-PQFP (14x20)
Base Product Number ATF1508AS
Standard Package 66 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 566479-ATF1508AS-15QI100
Ultra Librarian 3D Model Ultra Librarian ATF1508AS-15QI100 CAD Model

Description

The ATF1508AS-15QI100 is a high-performance, programmable logic device (PLD) from Microchip Technology, designed to meet the needs of a variety of complex digital systems. This device is part of the Atmel Complex Programmable Logic Devices (CPLD) product line and offers a robust solution for implementing customizable logic functions in hardware.

Key Features

  • High-Density Programmable Logic: The ATF1508AS-15QI100 features 128 macrocells that provide ample space for implementing complex logic functions. These macrocells are organized in a versatile architecture that allows for efficient use of logic resources.
  • High-Speed Performance: With a maximum system frequency of 15 MHz, this device is well-suited for high-speed applications that require quick logic processing and minimal response times.
  • Low-Power Operation: Designed with power efficiency in mind, this CPLD operates with a low power consumption, making it ideal for battery-powered or power-sensitive applications.
  • 100-pin TQFP Package: The ATF1508AS-15QI100 comes in a compact 100-pin Thin Quad Flat Pack (TQFP) package, which is beneficial for space-constrained applications without sacrificing connectivity and functionality.
  • In-System Programmability: This device supports in-system programmability via a JTAG interface, allowing for easy updates and modifications to the logic configuration without the need to remove the chip from the circuit.
  • Wide Operating Temperature Range: It operates over an industrial temperature range, making it suitable for use in harsh environments.

Applications

The ATF1508AS-15QI100 is a versatile component that can be used in a wide range of applications. It is particularly useful in areas such as automotive, industrial control systems, telecommunications, and consumer electronics where reliability and adaptability are crucial. Its programmability makes it an excellent choice for rapid prototyping and design iterations, allowing for a shortened development cycle and faster time-to-market.

With its robust feature set and flexible architecture, the Microchip ATF1508AS-15QI100 CPLD is a powerful solution for designers looking to integrate complex logic functions into their systems with ease and efficiency.

You May Also Be Interested in

Microchip Technology
IC CPLD 64MC 25NS 44PLCC
Lowest to $14.8958
Lattice Semiconductor Corporation
IC CPLD 256MC 7.5NS 144TQFP
Lowest to $16.0875
Intel
IC CPLD 128MC 10NS 100FBGA
Lowest to $4.8914
Intel
IC CPLD 980MC 6.2NS 256MBGA
Need more? Email Us
Intel
IC CPLD 980MC 6.2NS 144TQFP
Need more? Email Us
Intel
IC CPLD 32MC 10NS 44PLCC
Lowest to $3.3429
Renesas Electronics America
IC CPLD 19MC 20TSSOP
Lowest to $2.3250
Renesas Electronics America
IC CPLD 1MC 20TSSOP
Lowest to $6.0729
Altera
IC CPLD 512MC 7.5NS 256BGA
Lowest to $183.9553

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess