EN
  • EN
  • DE

ATF1504ASL-25AU44

Part No ATF1504ASL-25AU44
Manufacturer Microchip Technology
Catalog Embedded - CPLDs (Complex Programmable Logic Devices)
Description IC CPLD 64MC 25NS 44TQFP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Embedded - CPLDs (Complex Programmable Logic Devices)
Mfr Microchip Technology
Series ATF15xx
Package Tray
Product Status Active
Programmable Verified
Programmable Type In System Programmable (min 10K program/erase cycles)
Delay Time tpd(1) Max 25 ns
Voltage Supply - Internal 4.5V ~ 5.5V
Number of Macrocells 64
Number of I/O 32
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting Type Surface Mount
Package / Case 44-TQFP
Supplier Device Package 44-TQFP (10x10)
Base Product Number ATF1504
Standard Package 160 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 566465-ATF1504ASL-25AU44
Ultra Librarian 3D Model Ultra Librarian ATF1504ASL-25AU44 CAD Model

Description

Microchip Technology ATF1504ASL-25AU44 Product Overview

The ATF1504ASL-25AU44 is a high-performance, programmable logic device (PLD) from Microchip Technology, renowned for its reliability and versatility in various electronic applications. This complex programmable logic device (CPLD) is part of the Atmel ATF15xx family and is designed to deliver the flexibility of custom integrated circuits without the associated cost and lead time.

Featuring a 44-pin TQFP (Thin Quad Flat Pack) package, the ATF1504ASL-25AU44 operates at a speed grade of 25ns, ensuring swift logic operations essential for time-sensitive tasks. With its 3.3V power supply voltage, this device is optimized for low-power consumption, making it an ideal choice for battery-operated and power-sensitive applications.

The device boasts 64 macrocells that provide ample logic capacity for complex designs. These macrocells are user-configurable, offering a high degree of design flexibility. Furthermore, the ATF1504ASL-25AU44 is equipped with 68 user I/O pins, enabling it to interface with a wide range of peripheral devices and function effectively in a diverse set of system architectures.

One of the key features of the ATF1504ASL-25AU44 is its in-system programmability (ISP) through the industry-standard JTAG interface. This facilitates easy programming and reprogramming of the device, even after it has been installed in a system, allowing for rapid prototyping, updates, and modifications without the need for additional hardware.

The ATF1504ASL-25AU44 is also known for its high immunity to noise, a critical attribute for devices operating in electrically noisy environments. This ensures stable operation and reduces the risk of errors due to interference. Additionally, the device supports a wide operating temperature range, making it suitable for industrial applications where temperature extremes are a common challenge.

In summary, the ATF1504ASL-25AU44 CPLD from Microchip Technology is a robust and flexible solution for designers looking to integrate complex logic functions into their systems without incurring the cost and complexity of custom ASIC development. Its ease of use, combined with powerful features, makes it a go-to choice for a broad spectrum of electronics projects.

You May Also Be Interested in

Amd
IC CPLD 512MC 7NS 208QFP
Need more? Email Us
Amd
EE PLD, 10NS, 64-CELL PQCC44
Need more? Email Us
Intel
IC CPLD 32MC 10NS 44PLCC
Lowest to $3.3429
Amd
IC CPLD 108MC 20NS 160QFP
Need more? Email Us
Intel
IC CPLD 980MC 6.2NS 256MBGA
Need more? Email Us
Intel
IC CPLD 32MC 7.5NS 64MBGA
Need more? Email Us
Renesas Electronics America
IC CPLD 19MC 20STQFN
Lowest to $2.1414
Intel
IC CPLD 192MC 7.5NS 100MBGA
Need more? Email Us
Intel
IC CPLD 128MC 7.5NS 100FBGA
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $9.9367 $59.6202
13+ $8.1532 $105.9916
19+ $7.8984 $150.0696
27+ $7.6436 $206.3772
34+ $7.3888 $251.2192
46+ $6.6245 $304.7270
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,361 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess