EN
  • EN
  • DE

ATF1504AS-7QC100

Part No ATF1504AS-7QC100
Manufacturer Microchip Technology
Catalog Embedded - CPLDs (Complex Programmable Logic Devices)
Description IC CPLD 64MC 7.5NS 100QFP / CPLD ATF1500 Family 1.5K Gates 64 Macro Cells 125MHz 5V 100-Pin PQFP
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Microchip Technology
Series ATF15xx
Packaging Tray
Part Status Obsolete(EOL)
Programmable Type In System Programmable (min 10K program/erase cycles)
Delay Time tpd(1) Max 7.5ns
Voltage Supply - Internal 4.75 V ~ 5.25 V
Number of Macrocells 64
Number of I/O 64
Operating Temperature Range 0°C ~ 70°C (TA)
Mounting SMD
Package 100-BQFP
Manufacturer Package 100-PQFP (14x20)
Win Source Part Number 769179-ATF1504AS-7QC100
Popularity Medium
Supply and Demand Status Balance
Family Name ATF1504AS
Introduction Date May 02, 1997
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian ATF1504AS-7QC100 CAD Model

Description

Microchip Technology ATF1504AS-7QC100 Product Overview

The ATF1504AS-7QC100 is a high-performance, programmable logic device (PLD) from Microchip Technology's renowned Atmel product line. This complex programmable logic device (CPLD) is designed to meet the needs of a wide range of digital logic system applications. It is a member of the Atmel ATF15xxAS series, which is known for its low power consumption and high functionality.

Integrated with a robust architecture, the ATF1504AS-7QC100 provides a flexible and efficient solution for implementing custom logic designs. It features a 100-pin Quad Flat Package (QFP) that allows for a compact footprint on printed circuit boards. The device operates at a voltage of 5V with 7ns propagation delay time, ensuring fast and reliable performance for critical applications.

This CPLD is equipped with 64 macrocells that offer ample logic capacity for moderate complexity designs. Each macrocell is configurable and can be tailored to specific design requirements, which makes the ATF1504AS-7QC100 highly adaptable to various digital logic tasks. The macrocells are organized in Versatile Interconnect Matrix (VIM), which provides a wide range of interconnectivity options, further enhancing the device's flexibility.

The ATF1504AS-7QC100 supports a range of design entry and verification tools that facilitate easy programming and reprogramming of the device. This is particularly useful for prototyping and iterative design processes where rapid changes may be required. Additionally, the device boasts in-system programmability (ISP) via JTAG, allowing for updates and modifications to be made post-deployment without the need to remove the device from its application environment.

In terms of security, the ATF1504AS-7QC100 includes features to protect the integrity of the design. Users can secure their configurations against unauthorized copying or tampering, ensuring the safety of intellectual property.

Overall, the ATF1504AS-7QC100 from Microchip Technology is an excellent choice for designers looking for a versatile, low-power, and high-performance CPLD. Whether it's used in industrial control systems, automotive applications, communication devices, or consumer electronics, this device delivers the reliability and adaptability that modern digital systems require.

You May Also Be Interested in

Intel
IC CPLD 128MC 7.5NS 100FBGA
Need more? Email Us
Altera
IC CPLD 512MC 7.5NS 256BGA
Lowest to $183.9553
Amd
EE PLD, 10NS, 64-CELL PQCC44
Need more? Email Us
Amd
IC CPLD 512MC 9NS 208QFP
Need more? Email Us
Renesas Electronics America
IC CPLD 1MC 20TSSOP
Lowest to $6.0729
Intel
IC CPLD 32MC 7.5NS 64MBGA
Need more? Email Us
Intel
IC CPLD 440MC 9NS 100MBGA
Need more? Email Us
Renesas Electronics America
IC CPLD 19MC 20TSSOP
Lowest to $2.3250
Infineon Technologies
IC CPLD 192MC 12NS 160TQFP
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess