EN
  • EN
  • DE

ATF1502BE-5AX44

Part No ATF1502BE-5AX44
Manufacturer Microchip Technology
Catalog Embedded - CPLDs (Complex Programmable Logic Devices)
Description IC CPLD 32MC 5NS 44TQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Embedded - CPLDs (Complex Programmable Logic Devices)
Mfr Microchip Technology
Series ATF15xx
Package Tray
Product Status Obsolete
Programmable Verified
Programmable Type In System Programmable (min 10K program/erase cycles)
Delay Time tpd(1) Max 5 ns
Voltage Supply - Internal 1.7V ~ 1.9V
Number of Macrocells 32
Number of I/O 32
Temperature Range - Operating 0°C ~ 70°C (TA)
Mounting Type Surface Mount
Package / Case 44-TQFP
Supplier Device Package 44-TQFP (10x10)
Base Product Number ATF1502BE
Standard Package 160 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991D
HTSUS 8542.39.0001
Win Source Part Number 566448-ATF1502BE-5AX44
Ultra Librarian 3D Model Ultra Librarian ATF1502BE-5AX44 CAD Model

Description

Microchip Technology ATF1502BE-5AX44 CPLD

The ATF1502BE-5AX44 from Microchip Technology is a high-performance, versatile Complex Programmable Logic Device (CPLD) that offers designers a robust feature set for tackling complex digital logic designs. This device is a part of the Atmel ATF15xx family and is fabricated using an advanced electrically erasable technology, providing users with ease of design and flexibility.

With its 44-lead TQFP (Thin Quad Flat Pack) packaging, the ATF1502BE-5AX44 is compact and suitable for space-constrained applications. The device operates at a voltage of 5V, which is compatible with many legacy systems, making it an excellent choice for both new designs and for retrofitting or upgrading existing systems.

The ATF1502BE-5AX44 boasts a high-density design that includes 1502 logic gates, providing ample logic capacity for complex digital circuits. The device also features a maximum of 32 macrocells, each configurable with both combinatorial and sequential logic functions, enabling a high degree of design flexibility. These macrocells are designed with speed and efficiency in mind, ensuring that high-performance applications can be met with ease.

One of the key advantages of this CPLD is its reprogrammability. Users can quickly iterate on their designs by reprogramming the device, which is especially beneficial during the prototyping phase. This feature also allows for long-term product updates and functionality enhancements without the need for hardware changes.

The ATF1502BE-5AX44 supports a wide range of industry-standard design tools, which simplifies the development process and allows for easy integration into existing design workflows. Additionally, the device is supported by a comprehensive set of development resources, including datasheets, application notes, and design examples, provided by Microchip Technology to ensure a smooth design experience.

In summary, the ATF1502BE-5AX44 CPLD from Microchip Technology is a powerful and flexible solution for designers looking to create sophisticated digital systems. Its high gate count, reprogrammability, and support for standard voltage levels make it a versatile choice for a wide array of applications in the industrial, automotive, consumer electronics, and telecommunications sectors.

You May Also Be Interested in

Altera
IC CPLD 32MC 12NS 44PLCC
Lowest to $3.0573
Intel
IC CPLD 1700MC 7NS 256FBGA
Lowest to $25.9999
Altera
IC CPLD 256MC 12NS 256FBGA
Lowest to $60.7576
Altera
IC CPLD 256MC 12NS 144TQFP
Lowest to $18.9489
Microchip Technology
IC CPLD 32MC 10NS 44TQFP
Lowest to $6.0510
Altera
IC CPLD 256MC 7.5NS 208QFP
Lowest to $3.4638
Broadcom Limited
18M QDR NSE
Need more? Email Us
Lattice Semiconductor Corporation
IC CPLD 32MC 15NS 48TQFP
Need more? Email Us
Microchip Technology
IC CPLD 32MC 15NS 44TQFP
Lowest to $3.7649

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess