EN
  • EN
  • DE

ATF1502ASL-25AU44

Part No ATF1502ASL-25AU44
Manufacturer Microchip Technology
Catalog Embedded - CPLDs (Complex Programmable Logic Devices)
Description IC CPLD 32MC 25NS 44TQFP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Embedded - CPLDs (Complex Programmable Logic Devices)
Mfr Microchip Technology
Series ATF15xx
Package Tray
Product Status Active
Programmable Verified
Programmable Type In System Programmable (min 10K program/erase cycles)
Delay Time tpd(1) Max 25 ns
Voltage Supply - Internal 4.5V ~ 5.5V
Number of Macrocells 32
Number of I/O 32
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting Type Surface Mount
Package / Case 44-TQFP
Supplier Device Package 44-TQFP (10x10)
Base Product Number ATF1502
Standard Package 160 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.31.0001
Win Source Part Number 566441-ATF1502ASL-25AU44
Ultra Librarian 3D Model Ultra Librarian ATF1502ASL-25AU44 CAD Model

Description

Microchip Technology ATF1502ASL-25AU44 CPLD

The ATF1502ASL-25AU44 is a high-performance, versatile Complex Programmable Logic Device (CPLD) from Microchip Technology, designed to address a wide range of applications. This device is part of the Atmel ATF15xxASL series and is particularly notable for its low-power consumption and high-speed logic capabilities.

Featuring a maximum system frequency of 25 MHz, the ATF1502ASL-25AU44 provides quick and efficient processing for time-sensitive operations. It is built upon the proven electrically-erasable (EE) technology, which allows for reprogramming the device as needed, ensuring flexibility and long-term usability for various design iterations.

The ATF1502ASL-25AU44 comes in a compact 44-pin TQFP (Thin Quad Flat Pack) package, making it suitable for space-constrained applications without compromising on I/O capabilities. With a total of 32 macrocells and 32 I/O pins, this CPLD is capable of implementing a wide array of logic functions, ranging from simple glue logic to complex state machines.

This device is also equipped with a robust feature set, including programmable AND/OR array logic, deterministic timing characteristics, and a user-friendly software support environment. Its deterministic timing eliminates the need for timing constraints and simplifies the design process, which is a significant advantage for developers working on critical timing applications.

Furthermore, the ATF1502ASL-25AU44 supports low-power operation with its standby current as low as 20 µA (typical), making it an excellent choice for battery-operated and power-sensitive designs. The device operates over an industrial temperature range of -40°C to +85°C, ensuring reliable performance under various environmental conditions.

Whether you're designing for industrial control systems, automotive applications, consumer electronics, or telecommunications, the ATF1502ASL-25AU44 from Microchip Technology offers a powerful and reliable solution for your complex logic needs. Its combination of speed, power efficiency, and reprogrammability makes it a go-to CPLD for designers looking to create flexible and robust digital systems.

You May Also Be Interested in

Infineon Technologies
IC CPLD 192MC 12NS 160TQFP
Need more? Email Us
Intel
IC CPLD 440MC 9NS 100MBGA
Need more? Email Us
Lattice Semiconductor Corporation
IC CPLD 128MC 5.5NS 100TQFP
Need more? Email Us
Amd
EE PLD, 10NS, 64-CELL PQCC44
Need more? Email Us
Intel
IC CPLD 980MC 6.2NS 256MBGA
Need more? Email Us
Amd
IC CPLD 64MC 7NS 100VQFP
Need more? Email Us
Lattice Semiconductor Corporation
IC CPLD 768MC 7.5NS 484FPBGA
Need more? Email Us
Lattice Semiconductor Corporation
IC CPLD 32MC 7.5NS 64CSBGA
Lowest to $11.8868
Renesas Electronics America
IC CPLD 1MC 20TSSOP
Lowest to $6.0729

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $5.4878 $54.8780
23+ $4.5029 $103.5667
35+ $4.3621 $152.6735
48+ $4.2214 $202.6272
62+ $4.0807 $253.0034
82+ $3.6586 $300.0052
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,020 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess