EN
  • EN
  • DE

ATECC608B-SSHDA-T

Part No ATECC608B-SSHDA-T
Manufacturer Microchip Technology
Catalog Specialized ICs
Description IC AUTHENTICATION CHIP  /  Authentication Chip 8-SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Specialized ICs
Mfr Microchip Technology
Series CryptoAuthentication™
Package Tape & Reel
Type Authentication Chip
Mounting SMD (SMT)
Package / Case 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package 8-SOIC
Base Product Number ATECC608
Other Names 150-ATECC608B-SSHDA-TCT,150-ATECC608B-SSHDA-TDKR,150-ATECC608B-SSHDA-TTR
Standard Package 4,000
MSL Level 3 (168 Hours)
ECCN 5A992C
HTSUS 8542.39.0001
Win Source Part Number 1244368-ATECC608B-SSHDA-T
Ultra Librarian 3D Model Ultra Librarian ATECC608B-SSHDA-T CAD Model

Description

Microchip Technology's ATECC608B-SSHDA-T: Secure Authentication and Crypto Co-processor

The ATECC608B-SSHDA-T from Microchip Technology is a cutting-edge cryptographic co-processor that provides a wealth of security features to the modern electronic ecosystem. Designed to ensure secure boot, secure download, and secure communication, this device is an integral component for systems requiring robust protection against physical and logical attacks.

This advanced security module comes in a compact, eight-lead UDFN package and operates within the extended temperature range of -40°C to 85°C, ensuring reliable performance across diverse environments. It is compliant with the stringent security standards, providing a secure hardware-based key storage and cryptographic countermeasures which significantly reduce the risk of key exposure.

The ATECC608B-SSHDA-T integrates seamlessly with most microcontrollers and microprocessors, providing an easy-to-use solution for various applications, including IoT devices, industrial control systems, medical devices, and consumer products. With its support for Elliptic Curve Cryptography (ECC), it offers efficient cryptographic operations, enabling rapid development of applications that require strong security measures.

Key features of the ATECC608B-SSHDA-T include:

  • Secure hardware-based key storage
  • Elliptic Curve Cryptography (ECC) support for secure communication
  • SHA-256 hash algorithm for data integrity verification
  • ECDSA (Elliptic Curve Digital Signature Algorithm) sign-verify for authentication
  • ECDH (Elliptic Curve Diffie-Hellman) protocol support for secure key agreement
  • True Random Number Generator (TRNG) for high-quality random number generation
  • Anti-tampering features for physical security
  • Simple and flexible command set for easy integration

With the ATECC608B-SSHDA-T, developers can ensure their products meet the modern security requirements without the need for in-depth cryptographic expertise. Its robust security features protect against both software and hardware-based attacks, making it an excellent choice for any application where data security and privacy are paramount.

Microchip Technology's commitment to security is evident in the ATECC608B-SSHDA-T, offering a secure element that enables product designers to achieve new levels of confidence in their systems' security, without compromising on performance and ease of use.

You May Also Be Interested in

Microchip Technology
ATECC508A-MAHKN-S
Lowest to $16.8087
Microchip Technology
IC CODE HOPPING ENCODER 8SOIC
Lowest to $1.2610
Microchip Technology
IC EEPROM 2K I2C 4MHZ 8SOIC
Lowest to $2.1461
Texas Instruments
LM9810/20 10/12-Bit Image Sensor Processor Analog Front End
Need more? Email Us
Texas Instruments
LM9823 3 Channel 48-Bit Color Scanner Analog Front End
Need more? Email Us
Microchip Technology
IC AUTHENTICATION CHIP 8UDFN
Lowest to $0.3445
Microchip Technology
IC BATTERY AUTHENTICATION 8SOIC
Need more? Email Us
Texas Instruments
IC SCANNER COLR 3CH 42BIT 28SOIC
Lowest to $5.7999
Microchip Technology
IC EEPROM 4K I2C 4MHZ 8SOIC
Lowest to $0.4640

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
65+ $0.8087 $52.5655
155+ $0.6636 $102.8580
235+ $0.6428 $151.0580
325+ $0.6221 $202.1825
420+ $0.6014 $252.5880
560+ $0.5392 $301.9520
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 55,740 pieces
MOQ: 65 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess