EN
  • EN
  • DE

ATBTLC1000-XPRO

Part No ATBTLC1000-XPRO
Manufacturer Microchip Technology
Catalog RF Evaluation and Development Kits, Boards
Description KIT XPLAIND PRO EXT ATBTLC1000 / - BTLC1000 Transceiver; Bluetooth? Smart 4.x Low Energy (BLE) 2.4GHz Evaluation Board
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Development Boards, Kits, Programmers - RF Evaluation and Development Kits, Boards
Mfr Microchip Technology
Package Box
Product Status Active
Type Transceiver; Bluetooth® Smart 4.x Low Energy (BLE)
Frequency 2.4GHz
For Use With/Related Products BTLC1000
Supplied Contents Board(s)
Base Product Number ATBTLC1000
Standard Package 1 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN 5A992C
HTSUS 8517.79.0000
Win Source Part Number 862298-ATBTLC1000-XPRO
Ultra Librarian 3D Model Ultra Librarian ATBTLC1000-XPRO CAD Model

Description

Microchip Technology ATBTLC1000-XPRO Evaluation Kit

The ATBTLC1000-XPRO is an extension board created by Microchip Technology, designed to evaluate the performance and capabilities of the ATBTLC1000 low-energy Bluetooth Smart (BLE) module. This evaluation kit is a perfect tool for designers and developers who aim to incorporate Bluetooth Smart functionality into their applications with minimal effort and time.

Key Features:

  • ATBTLC1000 Module: At the heart of the evaluation kit is the ATBTLC1000 module which provides ultra-low power Bluetooth Smart connectivity compliant with the latest Bluetooth 4.1 standard.
  • Easy Integration: The XPRO extension board is designed to be compatible with Microchip's Xplained Pro evaluation platform, allowing for seamless integration with existing development boards and a wide range of Xplained Pro extension kits.
  • Advanced Energy Efficiency: The ATBTLC1000 module is engineered for energy-critical applications, offering an exceptionally low power consumption that is ideal for battery-powered devices and IoT applications.
  • Robust Development Support: Developers can benefit from Microchip's extensive software libraries, example applications, and the Atmel Studio Integrated Development Environment (IDE) to accelerate the development process.
  • Flexible Prototyping: With the ATBTLC1000-XPRO, prototyping is made flexible and straightforward, allowing for rapid testing and iteration of designs that require Bluetooth Smart connectivity.

Applications:

The ATBTLC1000-XPRO is versatile and can be used across a wide range of applications, including but not limited to wearables, home automation, healthcare devices, and Internet of Things (IoT) sensors. Its ease of use and comprehensive development support make it an excellent choice for both professionals and hobbyists looking to integrate BLE technology into their projects.

Technical Specifications:

  • Bluetooth Version: 4.1
  • Frequency Band: 2.4 GHz ISM Band
  • Modulation: GFSK
  • Peak Current Consumption: < 4 mA
  • Sensitivity: -93 dBm
  • Output Power: Up to 4 dBm

Whether you're developing a new product or upgrading an existing one, the ATBTLC1000-XPRO provides a reliable and efficient solution for your BLE needs.

You May Also Be Interested in

MACOM Technology Solutions
EVAL BOARD FOR MACP-009596-CA016
Need more? Email Us
MACOM Technology Solutions
EVAL BOARD FOR MAAL-009120-TR300
Need more? Email Us
MACOM Technology Solutions
AMPLIFIER, 3.1-3.5GHZ, CMPA29352
Need more? Email Us
MACOM Technology Solutions
EVAL BOARD FOR MASW-007921-TR300
Need more? Email Us
MACOM Technology Solutions
10W, 48V, 3.3-3.6 GHZ EVALUATION
Need more? Email Us
MACOM Technology Solutions
CGHV40100F DEV BOARD WITH HEMT
Need more? Email Us
MACOM Technology Solutions
EVAL BOARD FOR MABC-001000-DP000
Need more? Email Us
MACOM Technology Solutions
CMPA1C1D080F DEV BOARD
Need more? Email Us
MACOM Technology Solutions
EVAL BOARD FOR MAAM-011101-TR100
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $48.2626 $96.5252
3+ $39.6001 $118.8003
5+ $38.3626 $191.8130
7+ $37.1251 $259.8757
9+ $35.8876 $322.9884
11+ $32.1751 $353.9261
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 62 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess