EN
  • EN
  • DE

ATASTK512-EK3-AUT

Part No ATASTK512-EK3-AUT
Manufacturer Microchip Technology
Catalog RF Evaluation and Development Kits, Boards
Description KIT STARTER RF UNIDIRECT 868MHZ / - Atmel STK®500 Transmitter, Receiver 868MHz Evaluation Board
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Development Boards, Kits, Programmers - RF Evaluation and Development Kits, Boards
Mfr Microchip Technology
Package Box
Product Status Obsolete
Type Transmitter, Receiver
Frequency 868MHz
For Use With/Related Products Atmel STK®500
Supplied Contents Board(s)
Standard Package 1
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN 5A002A1
HTSUS 9030.82.0000
Win Source Part Number 1342664-ATASTK512-EK3-AUT
Ultra Librarian 3D Model Ultra Librarian ATASTK512-EK3-AUT CAD Model

Description

The ATASTK512-EK3-AUT is a comprehensive development kit from Microchip Technology, tailored for automotive engineers and developers working on advanced applications. This kit is specifically designed to facilitate the development, testing, and deployment of automotive systems leveraging Microchip's robust product portfolio.

Key Features:

  • Integrated Debugger: The kit includes an on-board debugger, eliminating the need for external tools and simplifying the development process.
  • Automotive-Qualified Components: All components in the kit are automotive-grade, ensuring reliability and compliance with industry standards.
  • Extensive Support: Microchip provides comprehensive support for the kit, including detailed documentation, application notes, and a user-friendly software environment.

Development Flexibility:

The ATASTK512-EK3-AUT is designed with flexibility in mind, featuring a modular board design that allows for easy expansion and customization. It supports a range of Microchip's automotive microcontrollers, giving developers the freedom to choose the best MCU for their application.

Connectivity Options:

With various connectivity options, including CAN, LIN, and Ethernet, the kit provides the necessary interfaces for modern automotive applications. This ensures that developers can design systems that communicate effectively within the vehicle's network.

Advanced Peripherals:

The kit comes equipped with advanced peripherals that enable simulation and testing of various automotive scenarios. This includes features like touch sensors, LED indicators, and various input/output options to mimic real-world conditions.

Target Applications:

The ATASTK512-EK3-AUT is ideal for developing a wide range of automotive applications, such as body control modules, advanced driver-assistance systems (ADAS), infotainment systems, and powertrain modules.

Conclusion:

Overall, the ATASTK512-EK3-AUT from Microchip Technology is an essential tool for automotive developers seeking a reliable and versatile platform for their next-generation vehicle systems. With its robust feature set and strong support from Microchip, this development kit is poised to accelerate the automotive design process and bring innovative solutions to market more efficiently.

You May Also Be Interested in

MACOM Technology Solutions
CGHV27030S DEV BOARD WITH HEMT
Need more? Email Us
MACOM Technology Solutions
AMPLIFIER, 5.2-5.9GHZ, GAN MMIC
Need more? Email Us
MACOM Technology Solutions
CGHV14800F DEV BOARD WITH HEMT
Need more? Email Us
MACOM Technology Solutions
EVAL BOARD FOR MABC-001000-DP000
Need more? Email Us
IRC - a TT electronics Company.
CGH-5-50-3003-F
Need more? Email Us
MACOM Technology Solutions
10W, 48V, 3.3-3.6 GHZ EVALUATION
Need more? Email Us
MACOM Technology Solutions
MAAP-011232 SAMPLE BOARD TYPE A
Need more? Email Us
MACOM Technology Solutions
EVAL BOARD FOR XP1044-QL-0N0T
Need more? Email Us
MACOM Technology Solutions
GTVA311801FA DEVELOPMENT BOARD
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess