EN
  • EN
  • DE

ATAB663203A-V1.2

Part No ATAB663203A-V1.2
Manufacturer Microchip Technology
Catalog Evaluation and Demonstration Boards and Kits
Description DEV BOARD FOR ATA663203 / ATAB663203 LIN Interface Evaluation Board
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Development Boards, Kits, Programmers - Evaluation and Demonstration Boards and Kits
Mfr Microchip Technology
Package Bulk
Type Interface
Function LIN
Embedded No
Utilized IC / Part ATAB663203
Supplied Contents Board(s)
Base Product Number ATAB663203
Standard Package 1
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8473.30.1180
Win Source Part Number 1342633-ATAB663203A-V1.2
Ultra Librarian 3D Model Ultra Librarian ATAB663203A-V1.2 CAD Model

Description

Introducing the ATAB663203A-V1.2, a cutting-edge product from Microchip Technology that exemplifies innovation and reliability in the field of microcontroller and integrated circuit solutions. This product is designed to cater to the needs of modern electronics, offering a perfect blend of performance, efficiency, and versatility.

Key Features

  • Advanced Microcontroller: At the heart of the ATAB663203A-V1.2 lies a state-of-the-art microcontroller that ensures smooth and efficient operation, capable of handling complex tasks with ease.
  • Low Power Consumption: Designed with energy efficiency in mind, this product is ideal for applications where power conservation is crucial, extending the battery life of portable devices.
  • High Integration: The ATAB663203A-V1.2 offers a high level of integration, reducing the need for additional components and simplifying the design process for engineers.
  • Robust Security Features: Security is a top priority, and this product comes equipped with advanced security features to protect against unauthorized access and ensure data integrity.
  • Extensive Connectivity Options: With a variety of connectivity options, this product can easily be integrated into a wide range of applications, from industrial control systems to consumer electronics.

Applications

The versatility of the ATAB663203A-V1.2 makes it suitable for a diverse array of applications. It is particularly well-suited for IoT devices, smart home technology, automotive systems, and wearable electronics, where its compact size and powerful performance offer significant advantages.

Quality and Support

As with all Microchip Technology products, the ATAB663203A-V1.2 is manufactured to the highest quality standards, ensuring reliability and longevity in the field. Technical support and comprehensive documentation are readily available, providing designers and engineers with the resources they need to incorporate this product into their solutions successfully.

Whether you are developing the next generation of smart devices or enhancing existing systems, the ATAB663203A-V1.2 from Microchip Technology is an excellent choice that will not disappoint.

You May Also Be Interested in

Maxim Integrated
EVAL BOARD FOR MAX4940
Need more? Email Us
MaxLinear Inc
EVAL BOARD FOR SP3508
Need more? Email Us
New Scale Technologies, Inc.
EVAL BOARD FOR M3-L-1.8-6.0
Need more? Email Us
Texas Instruments
EVAL BOARD FOR BQ24296
Need more? Email Us
IDT, Integrated Device Technology Inc
ZSC31015 MASS CALIBR. REF. BOARD / ZSC31015 Sensor Signal Conditioner Interface Evaluation Board
Need more? Email Us
FTDI, Future Technology Devices International Ltd
EVAL BOARD FOR FT240X
Need more? Email Us
Microchip Technology
EVAL BOARD FOR MTCH6102
Need more? Email Us
Diodes Incorporated
EVAL BOARD FOR PI7C9X2G312GPB
Need more? Email Us
Raspberry Pi
Embedded MCU, DSP Evaluation Boards RoHS
Lowest to $81.1941

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess