EN
  • EN
  • DE

DS1672U-33

Part No DS1672U-33
Manufacturer Maxim Integrated
Catalog Clock/Timing - Real Time Clocks
Description IC RTC BINARY CNT I2C 8-USOP / Low Voltage Serial Timekeeping Chip
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Packaging Tube
Part Status Obsolete (End Of Life)
Type Binary Counter
Features Trickle-Charger
Time Format Binary
Date Format Binary
Interface I2C, 2-Wire Serial
Supply Voltage (V) 2.97V ~ 3.63V
Voltage - Supply, Battery 1.3V ~ 3.63V
Current - Timekeeping (Maximum) 500μA at 3.63V
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 8-TSSOP, 8-MSOP
Supplier Device Package 8-uMAX
Part Number Series DS1672
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Popularity Medium
Supply and Demand Status Balance
Win Source Part Number 805717-DS1672U-33
Ultra Librarian 3D Model Ultra Librarian DS1672U-33 CAD Model

Description

Maxim Integrated DS1672U-33 Low-Voltage Serial Timekeeping Chip

The Maxim Integrated DS1672U-33 is a state-of-the-art, low-voltage serial timekeeping chip that offers a full binary-coded decimal (BCD) clock/calendar with 56 bytes of NV SRAM. This compact and efficient device is designed to provide precise time and date tracking, along with a memory component, all in a single package. It's an ideal solution for applications that require reliable timekeeping under low-power conditions.

This versatile chip features a serial interface that allows it to communicate with a microprocessor over a simple, 3-wire bus. The DS1672U-33 operates on a wide voltage range from 2.5V to 5.5V, making it suitable for use in various systems, including those powered by battery or those undergoing power fluctuations. Its low power consumption ensures minimal impact on the system's battery life, an essential aspect for portable and remote applications.

The DS1672U-33 incorporates a real-time clock/calendar that tracks time in hours, minutes, and seconds, and the date in terms of the day, month, and year. The clock/calendar functionality automatically adjusts for months with fewer than 31 days, including corrections for leap year. The integrated 56 bytes of NV SRAM provide scratchpad memory, which can be used to store data that must be preserved during power loss events, enhancing the reliability of the system it is incorporated into.

Encased in an 8-pin μSOP package, the DS1672U-33 is designed with a built-in oscillator that uses an external, low-cost 32.768kHz crystal. This precision timekeeping is further ensured by the oscillator's low drift characteristics, which contribute to the chip's overall accuracy.

With its comprehensive feature set and robust design, the Maxim Integrated DS1672U-33 is an excellent choice for a wide range of applications, including portable devices, data loggers, and other systems that require accurate timekeeping and data storage without compromising on power efficiency.

For developers and manufacturers, the DS1672U-33 offers a seamless integration path, thanks to its industry-standard packaging and interface, making it a reliable and convenient component for enhancing product capabilities.

You May Also Be Interested in

Maxim Integrated
IC RTC CLK/CALENDAR PAR 28DIP / Real Time Clock (RTC) IC Clock/Calendar 114B Parallel 28-DIP (0.600", 15.24mm)
Lowest to $1.6817
Maxim Integrated
IC RTC CLK/CALENDAR I2C 8WLP
Lowest to $10.1866
Epson Electronics America Inc-Semiconductor Div
IC RTC CLK/CALENDAR SPI 22SON
Need more? Email Us
Microchip Technology
IC RTC CLK/CALENDAR I2C 8SOIC
Lowest to $2.3455
NXP / Nexperia
Real Time Clock Binary I2C 1-5V RTC IC
Lowest to $0.4245
Epson Electronics America Inc-Semiconductor Div
IC RTC CLK/CALENDAR I2C 10SMD
Need more? Email Us
Microchip Technology
IC RTC CLK/CALENDAR SPI 10TDFN / Real Time Clock (RTC) IC Clock/Calendar 64B SPI 10-WFDFN Exposed Pad
Lowest to $2.0416
Maxim Integrated
IC RTC BINARY COUNTER I2C 10UMAX / Real Time Clock (RTC) IC Binary Counter I²C, 2-Wire Serial 10-TFSOP, 10-MSOP (0.118", 3.00mm Width)
Need more? Email Us
Micro Crystal AG
IC RTC CLK/CALENDAR I2C 8SON / Real Time Clock (RTC) IC Clock/Calendar 1B I²C, 2-Wire Serial 8-WCDFN
Lowest to $3.0098

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $7.4231 $51.9617
17+ $6.0908 $103.5436
26+ $5.9004 $153.4104
36+ $5.7101 $205.5636
46+ $5.5198 $253.9108
61+ $4.9488 $301.8768
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 30,000 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess