EN
  • EN
  • DE

ATAB5812-3-M

Part No ATAB5812-3-M
Manufacturer Microchip Technology
Catalog RF Evaluation and Development Kits, Boards
Description BOARD MOBILE UHF TXRX 315MHZ / Smart RF ATA5812 @ 315MHz Transceiver, UHF 315MHz Evaluation Board
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Development Boards, Kits, Programmers - RF Evaluation and Development Kits, Boards
Mfr Microchip Technology
Series Smart RF
Package Box
Product Status Obsolete
Type Transceiver, UHF
Frequency 315MHz
For Use With/Related Products ATA5812 @ 315MHz
Supplied Contents Board(s)
Standard Package 1
RoHS Status RoHS non-compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN 3A992A
HTSUS 8471.41.0150
Win Source Part Number 1342652-ATAB5812-3-M
Ultra Librarian 3D Model Ultra Librarian ATAB5812-3-M CAD Model

Description

Microchip Technology's ATAB5812-3-M is a cutting-edge semiconductor device designed to meet the demanding requirements of modern electronic applications. This product is part of Microchip's renowned family of microcontrollers and integrated circuits, which are known for their reliability, performance, and flexibility.

Key Features

  • High Performance: The ATAB5812-3-M is built to deliver high-speed operation while maintaining power efficiency, making it ideal for applications that require both performance and energy conservation.
  • Advanced Architecture: With an advanced microcontroller architecture, this product offers superior processing capabilities, allowing complex computations and control tasks to be executed effortlessly.
  • Robust Security: Security is a top priority in today's interconnected world, and the ATAB5812-3-M comes equipped with robust security features to protect against unauthorized access and ensure data integrity.
  • Wide Operating Voltage: The device supports a wide range of operating voltages, providing flexibility in power supply design and ensuring compatibility with various system configurations.
  • Low Power Consumption: Designed with power-sensitive applications in mind, the ATAB5812-3-M boasts low power consumption modes to extend battery life and reduce energy costs.

Applications

The versatility of the ATAB5812-3-M makes it suitable for a broad spectrum of applications, including but not limited to:

  • Industrial control systems
  • Automotive electronics
  • Smart home devices
  • Internet of Things (IoT) gadgets
  • Consumer electronics

Quality and Support

Microchip Technology is committed to delivering high-quality products. The ATAB5812-3-M is manufactured with stringent quality control processes to ensure reliability and longevity. Additionally, Microchip provides comprehensive technical support and documentation to assist developers in integrating this product into their designs seamlessly.

Conclusion

The ATAB5812-3-M from Microchip Technology is an exceptional choice for designers looking for a microcontroller that balances performance, power efficiency, and security. Its flexible design and comprehensive feature set make it an invaluable component in a wide range of electronic products.

You May Also Be Interested in

MACOM Technology Solutions
EVAL BOARD FOR MAAP-011027
Need more? Email Us
IRC - a TT electronics Company.
CGH-5-50-3003-F
Need more? Email Us
MACOM Technology Solutions
10W, 48V, 3.7-3.98 GHZ EVALUATIO
Need more? Email Us
MACOM Technology Solutions
EVAL BOARD FOR MAATCC0007
Need more? Email Us
MACOM Technology Solutions
EVAL BOARD FOR MABC-001000-DP000
Need more? Email Us
MACOM Technology Solutions
CGHV40050F DEV BOARD WITH HEMT
Need more? Email Us
MACOM Technology Solutions
AMPLIFIER, 3.1-3.5GHZ, CMPA29352
Need more? Email Us
MACOM Technology Solutions
EVAL BOARD FOR MAAM-011101-TR100
Need more? Email Us
MACOM Technology Solutions
MAAP-011232 SAMPLE BOARD TYPE A
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess