EN
  • EN
  • DE

MAX5428EUA

Part No MAX5428EUA
Manufacturer Maxim Integrated
Catalog Misc Products
Description One-Time Programmable, Linear-Taper Digital Potentiometers
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Maxim Integrated
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 829860-MAX5428EUA
Ultra Librarian 3D Model Ultra Librarian MAX5428EUA CAD Model

Description

Maxim Integrated MAX5428EUA Digital Potentiometer

The MAX5428EUA from Maxim Integrated is a highly versatile and precise nonvolatile digital potentiometer that offers an excellent solution for applications requiring digitally controlled resistance settings. This compact device is part of Maxim's extensive line of integrated circuits designed for analog signal control with digital precision.

Encased in a small 8-pin µMAX package, the MAX5428EUA is engineered to function as a programmable resistor replacement. It is ideal for applications such as adjusting volume, tuning filters, setting bias voltages, and trimming calibration settings in a wide array of electronic systems.

One of the key features of the MAX5428EUA is its nonvolatile memory, which allows it to retain the wiper position even after power is removed, ensuring consistent performance and quick start-up in systems where the potentiometer setting must be maintained. With its 256-tap points, users can achieve fine-grained resistance adjustments, making it suitable for precision tasks.

The device operates from a +2.7V to +5.5V single supply or a ±2.7V dual supply, providing flexibility for various power environments. Additionally, the MAX5428EUA has an end-to-end resistance of 10kΩ, which is common in many control and adjustment applications.

Communication with the MAX5428EUA is facilitated via a simple 3-wire SPI-compatible serial interface, which allows for easy integration into existing digital systems without the need for complex programming or additional hardware. This digital interface not only simplifies the design but also minimizes the number of required GPIO pins on the controlling microcontroller or processor.

With its robust performance characteristics, including a wide operating temperature range of -40°C to +85°C, the MAX5428EUA is suitable for use in both commercial and industrial environments. Whether it's for consumer electronics, industrial control systems, or precision instrumentation, the MAX5428EUA adds a level of digital control that enhances the overall functionality and reliability of the application it serves.

Overall, the MAX5428EUA digital potentiometer from Maxim Integrated is a compact, reliable, and precise solution for digitally controlled resistance applications, offering designers a mix of performance, flexibility, and ease of use.

You May Also Be Interested in

521
MG Chemicals
PROTO BOARD COPPER CLAD 12X12"
Need more? Email Us
Amprobe
ADV WIRE TRACER RCVR XMITTER CAS
Need more? Email Us
Bourns Inc.
KIT POT ROTARY 5K-1M OHM 6PCS
Lowest to $97.1151
3M
TAPE FILM AMBER 12.5"X 36YDS
Need more? Email Us
Box Partners
5"WX10"L NYLON REINFORCED MAILER
Lowest to $0.1282
Adafruit Industries LLC
CASE ALUM BLK/GRAY 2.6" LX3.6" W
Need more? Email Us
NOVATEK
FLANGED INTAKE DOOR, NOVAIR 2000
Need more? Email Us
SCS
FLOOR MAT ESD DISSP 3-LAYER GRY
Lowest to $3.3622
American Hakko Products, Inc.
STRAIN RELIEF,CORD,ESD,907/908/9
Lowest to $42.1471

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess