EN
  • EN
  • DE

ATA6844-PLQW-1

Part No ATA6844-PLQW-1
Manufacturer Microchip Technology
Catalog PMIC - Motor Drivers, Controllers
Description IC MOTOR DRIVER 5.25V-32V 48QFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 2001397-ATA6844-PLQW-1
Win Source Part Number Cross
Manufacturer Microchip Technology
Category Integrated Circuits (ICs) Power Management (PMIC) Motor Drivers, Controllers
Series Automotive, AEC-Q100
Package Tape & Reel (TR) Cut Tape (CT)
Motor Type - AC, DC Brushless DC (BLDC)
Function Controller - Commutation, Direction Management
Output Configuration Pre-Driver - Half Bridge (3)
Technology Power MOSFET
Applications Automotive
Ultra Librarian 3D Model Ultra Librarian ATA6844-PLQW-1 CAD Model

Description

Microchip Technology ATA6844-PLQW-1 Motor Driver

The ATA6844-PLQW-1 is a high-quality motor driver integrated circuit (IC) from the renowned manufacturer Microchip Technology. This advanced IC is designed to deliver efficient and reliable control for a variety of motor types, making it an ideal solution for automotive applications, including but not limited to, window lifters, sunroofs, wipers, and blowers.

Engineered to handle the demanding environments of automotive applications, the ATA6844-PLQW-1 boasts a robust design that ensures consistent performance across a wide temperature range. Its integrated features include a voltage regulator, LIN transceiver, and watch-dog, all of which contribute to its high level of integration and reduced system complexity. This also allows for a reduction in external components, leading to cost savings and a more compact overall design.

The IC's power stage is designed to drive six independent PWM-controlled outputs, which are capable of delivering high currents to the motors. Moreover, it comes with built-in protection features such as overcurrent, overtemperature, and undervoltage shutdown, ensuring the safety and longevity of the application it is used in.

The ATA6844-PLQW-1 is also notable for its ease of use. It supports a wide range of supply voltages, from 5.5V to 28V, accommodating various power requirements with ease. The inclusion of a LIN 2.0 transceiver with a baud rate of up to 20kbaud makes it simple to integrate into a Local Interconnect Network (LIN) bus system, providing reliable communication with other devices.

With its QFN48 (7x7) package, the ATA6844-PLQW-1 is not only space-efficient but also offers excellent thermal performance. This, combined with its comprehensive diagnostic and protective features, makes the ATA6844-PLQW-1 a highly reliable and efficient choice for designers looking to enhance their automotive systems.

Whether for upgrading existing systems or developing new innovative automotive solutions, the ATA6844-PLQW-1 from Microchip Technology stands out as a versatile and powerful motor driver that meets the stringent requirements of the modern automotive industry.

You May Also Be Interested in

Sanken
2-PHASE STEPPER MOTOR DRIVER IC
Lowest to $2.6115
STMicroelectronics
VFQFPN 7X7X1.0 48 PITCH 0.5
Need more? Email Us
Melexis Technologies NV
IC MOTOR DRIVER ON/OFF 6UTQFN
Lowest to $0.8057
Renesas Electronics America
LINEAR IC OPERATION AMPLIFIER SO / Motor Driver
Lowest to $0.9653
Infineon Technologies
BRUSH DC MOTOR CONTROLLER, PQFP6
Need more? Email Us
Allegro MicroSystems, LLC
MOTOR DRIVER 36QFN
Need more? Email Us
Infineon Technologies
IC MOTOR DRIVER 4.75V-5.5V 28DSO
Lowest to $18.8657
Texas Instruments
DRIVER
Lowest to $5.4417
Infineon Technologies
IC MOTOR DRIVER PAR TO263-7
Lowest to $111.0448

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess